Texas Instruments SN74LV221A DUAL MONOSTABLE MULTIVIBRATORS SN74LV221APW

Description
DUAL MONOSTABLE MULTIVIBRATORS 16-TSSOP -40 to 85
Request a Quote Datasheet
Description
DUAL MONOSTABLE MULTIVIBRATORS 16-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV221A DUAL MONOSTABLE MULTIVIBRATORS - SN74LV221APW - Texas Instruments
Dallas, TX, United States
SN74LV221A DUAL MONOSTABLE MULTIVIBRATORS
SN74LV221APW
SN74LV221A DUAL MONOSTABLE MULTIVIBRATORS SN74LV221APW
DUAL MONOSTABLE MULTIVIBRATORS 16-TSSOP -40 to 85

DUAL MONOSTABLE MULTIVIBRATORS 16-TSSOP -40 to 85

Buy Now Datasheet
Logic - Logic - Multivibrators - SN74LV221APW - 1255205-SN74LV221APW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - SN74LV221APW
1255205-SN74LV221APW
Logic - Logic - Multivibrators - SN74LV221APW 1255205-SN74LV221APW
Manufacturer: Texas Instruments Win Source Part Number: 1255205-SN74LV221APW Packaging: Tube Mounting Style: SMD Logic Type: Monostable Schmitt Trigger Input: Yes Current - Output High, Low: 12mA, 12mA Independent Circuits: 2 Propagation Delay: 13.2ns Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Family Part Number: 74LV221 Manufacturer Pack Quantity: 90 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1255205-SN74LV221APW
Packaging: Tube
Mounting Style: SMD
Logic Type: Monostable
Schmitt Trigger Input: Yes
Current - Output High, Low: 12mA, 12mA
Independent Circuits: 2
Propagation Delay: 13.2ns
Categories: Integrated Circuits
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Family Part Number: 74LV221
Manufacturer Pack Quantity: 90
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 5.5V

Buy Now
Multivibrators - SN74LV221APW-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
SN74LV221APW-ND
Multivibrators SN74LV221APW-ND
Monostable Multivibrator 13.2ns 16-TSSOP

Monostable Multivibrator 13.2ns 16-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - SN74LV221APW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
SN74LV221APW
Integrated Circuits (ICs) - Logic - Multivibrators SN74LV221APW
IC MULTIVIBRATOR 13.2NS 16TSSOP

IC MULTIVIBRATOR 13.2NS 16TSSOP

Supplier's Site
Logic - Multivibrators - SN74LV221APW - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
SN74LV221APW
Logic - Multivibrators SN74LV221APW
IC MULTIVIBRATOR 13.2NS 16TSSOP

IC MULTIVIBRATOR 13.2NS 16TSSOP

Supplier's Site Datasheet
Multivibrators - SN74LV221APW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
SN74LV221APW
Multivibrators SN74LV221APW
Monostable Multivibrator 13.2 ns 16-TSSOP

Monostable Multivibrator 13.2 ns 16-TSSOP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number SN74LV221APW 1255205-SN74LV221APW SN74LV221APW-ND SN74LV221APW SN74LV221APW SN74LV221APW
Product Name SN74LV221A DUAL MONOSTABLE MULTIVIBRATORS Logic - Logic - Multivibrators - SN74LV221APW Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators Logic - Multivibrators Multivibrators
Supply Voltage 2.5V; 3.3V; 5V; 2 2V ~ 5.5V 2 V ~ 5.5 V
Package Type Other; SO,SOIC,SSOP,TSSOP,TVSOP SSOP TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" SSOP; TSSOP SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width)
Logic Family LV-A
Propagation Delay 17 to 44 ns
Unlock Full Specs
to access all available technical data

Similar Products

Multivibrators - 96LS02PC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type DIP; Other; 16-DIP (0.300\", 7.62mm)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
CD74HCT221 High Speed CMOS Logic Dual Monostable Multivibrators with Reset - CD74HCT221M96 - Texas Instruments
Specs
Supply Voltage 5V; 4.5
Package Type Other; PDIP,SOIC
Logic Family HCT
View Details
6 suppliers
CD74HCT123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset - CD74HCT123M - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 5V; 4.5
Package Type Other; PDIP,SOIC
View Details
8 suppliers
SN74LS123 Dual retriggerable monostable multivibrators - SN74LS123DG4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 5V; 4.75
Package Type Other; PDIP,SO,SOIC
View Details
6 suppliers