High Speed CMOS Logic Dual Monostable Multivibrators with Reset 16-TSSOP -55 to 125
Monostable Multivibrator 18ns 16-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1160225-CD74HC221PW
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
LOGIC, DUAL MONO MULTIVIB 16TSSOP; Logic Family / Base Number:74HC221; Multivibrator Type:Monostable; Output Current:5.2mA; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:TSSOP; No. of Pins:16Pins; Propagation RoHS Compliant: Yes
IC MULTIVIBRATOR 18NS 16TSSOP
Monostable Multivibrator 18 ns 16-TSSOP
IC MULTIVIBRATOR 18NS 16TSSOP
| Texas Instruments | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators |
| Product Number | CD74HC221PW | 296-33049-5-ND | 1160225-CD74HC221PW | 36AJ8654 | CD74HC221PW | CD74HC221PW | CD74HC221PW |
| Product Name | CD74HC221 High Speed CMOS Logic Dual Monostable Multivibrators with Reset | Multivibrators | Logic - Logic - Multivibrators - CD74HC221PW | Logic, Dual Mono Multivib 16Tssop; Logic Family / Base Number Texas Instruments | Integrated Circuits (ICs) - Logic - Multivibrators | Multivibrators | Logic - Multivibrators |
| Supply Voltage | 3.3V; 5V; 2 | 6V | 2 V ~ 6 V | ||||
| Package Type | Other; PDIP,SO,SOIC,TSSOP,WAFERSALE | TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" | Other; TSSOP | SSOP; TSSOP | SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) | ||
| Logic Family | HC | ||||||
| Propagation Delay | 45 ns | ||||||
| Operating Current | 0.0800 mA | 5.2 mA | 5.2 mA |