Texas Instruments SN74AHCT123A Dual Retriggerable Monostable Multivibrators SN74AHCT123ADR

Description
Dual Retriggerable Monostable Multivibrators 16-SOIC -40 to 85
Request a Quote Datasheet
Description
Dual Retriggerable Monostable Multivibrators 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHCT123A Dual Retriggerable Monostable Multivibrators - SN74AHCT123ADR - Texas Instruments
Dallas, TX, United States
SN74AHCT123A Dual Retriggerable Monostable Multivibrators
SN74AHCT123ADR
SN74AHCT123A Dual Retriggerable Monostable Multivibrators SN74AHCT123ADR
Dual Retriggerable Monostable Multivibrators 16-SOIC -40 to 85

Dual Retriggerable Monostable Multivibrators 16-SOIC -40 to 85

Buy Now Datasheet
Multivibrators - 296-4650-2-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-4650-2-ND
Multivibrators 296-4650-2-ND
Monostable Multivibrator 5.3ns 16-SOIC

Monostable Multivibrator 5.3ns 16-SOIC

Buy Now Datasheet
Multivibrators - 296-4650-1-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-4650-1-ND
Multivibrators 296-4650-1-ND
Monostable Multivibrator 5.3ns 16-SOIC

Monostable Multivibrator 5.3ns 16-SOIC

Buy Now Datasheet
Multivibrators - 296-4650-6-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-4650-6-ND
Multivibrators 296-4650-6-ND
Monostable Multivibrator 5.3ns 16-SOIC

Monostable Multivibrator 5.3ns 16-SOIC

Buy Now Datasheet
Logic - Logic - Multivibrators - SN74AHCT123ADR - 759563-SN74AHCT123ADR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - SN74AHCT123ADR
759563-SN74AHCT123ADR
Logic - Logic - Multivibrators - SN74AHCT123ADR 759563-SN74AHCT123ADR
Manufacturer: Texas Instruments Win Source Part Number: 759563-SN74AHCT123AD R Packaging: Reel Mounting Style: SMD Logic Type: Monostable Schmitt Trigger Input: Yes Current - Output High, Low: 8mA, 8mA Independent Circuits: 2 Propagation Delay: 5.3ns Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-SOIC Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Family Part Number: 74AHCT123 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 759563-SN74AHCT123ADR
Packaging: Reel
Mounting Style: SMD
Logic Type: Monostable
Schmitt Trigger Input: Yes
Current - Output High, Low: 8mA, 8mA
Independent Circuits: 2
Propagation Delay: 5.3ns
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 16-SOIC
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Family Part Number: 74AHCT123
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
Multivibrators - SN74AHCT123ADR - ODG (Origin Data Global)
Shenzhen, China
Multivibrators
SN74AHCT123ADR
Multivibrators SN74AHCT123ADR
IC MULTIVIBRATOR 5.3NS 16SOIC

IC MULTIVIBRATOR 5.3NS 16SOIC

Supplier's Site Datasheet
Multivibrators - SN74AHCT123ADR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
SN74AHCT123ADR
Multivibrators SN74AHCT123ADR
Monostable Multivibrator 5.3 ns 16-SOIC

Monostable Multivibrator 5.3 ns 16-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Multivibrators - SN74AHCT123ADR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
SN74AHCT123ADR
Integrated Circuits (ICs) - Logic - Multivibrators SN74AHCT123ADR
IC MULTIVIBRATOR 5.3NS 16SOIC

IC MULTIVIBRATOR 5.3NS 16SOIC

Supplier's Site
Logic - Multivibrators - SN74AHCT123ADR - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
SN74AHCT123ADR
Logic - Multivibrators SN74AHCT123ADR
IC MULTIVIBRATOR 5.3NS 16SOIC

IC MULTIVIBRATOR 5.3NS 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number SN74AHCT123ADR 296-4650-2-ND 759563-SN74AHCT123ADR SN74AHCT123ADR SN74AHCT123ADR SN74AHCT123ADR SN74AHCT123ADR
Product Name SN74AHCT123A Dual Retriggerable Monostable Multivibrators Multivibrators Logic - Logic - Multivibrators - SN74AHCT123ADR Multivibrators Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators Logic - Multivibrators
Type Retriggerable Non-Retriggerable
Supply Voltage 5V; 2 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5 V ~ 5.5 V
Package Type Other; PDIP,SOIC,SSOP,TSSOP,TVSOP SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; Other; 16-SOIC (0.154", 3.90mm Width) SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) SOIC
Logic Family AHCT
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS221 Dual Monostable Multivibrators With Schmitt-trigger Inputs - SN54LS221J - Texas Instruments
Specs
Supply Voltage 4.75
Package Type Other; CDIP,CFP,LCCC
Logic Family LS
View Details
3 suppliers
SN54221 Dual Monostable Multivibrators With Schmitt-trigger Inputs - 5962-8771101EA - Texas Instruments
Specs
Supply Voltage 4.75
Package Type Other; CDIP
Logic Family TTL; TTL
View Details
SN74AHCT123A Dual Retriggerable Monostable Multivibrators - SN74AHCT123APWR - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 5V; 2
Package Type Other; PDIP,SOIC,SSOP,TSSOP,TVSOP
View Details
8 suppliers
CD74HC123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset - CD74HC123PWT - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
5 suppliers