Texas Instruments SN74LV221A DUAL MONOSTABLE MULTIVIBRATORS SN74LV221ADG4

Description
DUAL MONOSTABLE MULTIVIBRATORS 16-SOIC -40 to 85
Request a Quote Datasheet
Description
DUAL MONOSTABLE MULTIVIBRATORS 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV221A DUAL MONOSTABLE MULTIVIBRATORS - SN74LV221ADG4 - Texas Instruments
Dallas, TX, United States
SN74LV221A DUAL MONOSTABLE MULTIVIBRATORS
SN74LV221ADG4
SN74LV221A DUAL MONOSTABLE MULTIVIBRATORS SN74LV221ADG4
DUAL MONOSTABLE MULTIVIBRATORS 16-SOIC -40 to 85

DUAL MONOSTABLE MULTIVIBRATORS 16-SOIC -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - 1257178-SN74LV221ADG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Multivibrators
1257178-SN74LV221ADG4
Integrated Circuits (ICs) - Logic - Multivibrators 1257178-SN74LV221ADG4
Win Source Part Number: 1257178-SN74LV221ADG 4 Category: Integrated Circuits (ICs)>Logic - Multivibrators Series: 74LV Package: Tube Standard Package: 40 Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: Yes Current - Output High, Low: 12mA, 12mA Independent Circuits: 2 Propagation Delay: 13.2 ns Voltage - Supply: 2 V ~ 5.5 V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74LV221

Win Source Part Number: 1257178-SN74LV221ADG4
Category: Integrated Circuits (ICs)>Logic - Multivibrators
Series: 74LV
Package: Tube
Standard Package: 40
Mounting: SMD (SMT)
Logic Type: Monostable
Schmitt Trigger Input: Yes
Current - Output High, Low: 12mA, 12mA
Independent Circuits: 2
Propagation Delay: 13.2 ns
Voltage - Supply: 2 V ~ 5.5 V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74LV221

Buy Now Datasheet
Logic - Multivibrators - SN74LV221ADG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
SN74LV221ADG4
Logic - Multivibrators SN74LV221ADG4
IC MULTIVIBRATOR 13.2NS 16SOIC

IC MULTIVIBRATOR 13.2NS 16SOIC

Supplier's Site Datasheet
Multivibrators - SN74LV221ADG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
SN74LV221ADG4
Multivibrators SN74LV221ADG4
Monostable Multivibrator 13.2 ns 16-SOIC

Monostable Multivibrator 13.2 ns 16-SOIC

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number SN74LV221ADG4 1257178-SN74LV221ADG4 SN74LV221ADG4 SN74LV221ADG4
Product Name SN74LV221A DUAL MONOSTABLE MULTIVIBRATORS Integrated Circuits (ICs) - Logic - Multivibrators Logic - Multivibrators Multivibrators
Supply Voltage 2.5V; 3.3V; 5V; 2 2 V ~ 5.5 V 2 V ~ 5.5 V
Package Type Other; SO,SOIC,SSOP,TSSOP,TVSOP SOIC SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Logic Family LV-A
Propagation Delay 17 to 44 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD74HCT123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset - CD74HCT123M96G4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 5V; 4.5
Package Type Other; PDIP,SOIC
View Details
6 suppliers
CD74HC423 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset - CD74HC423M - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
7 suppliers
SN74LS221 Dual monostable multivibrators with Schmitt-trigger inputs - SN74LS221DRE4 - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Package Type Other; PDIP,SO,SOIC,SSOP
Logic Family LS
View Details
6 suppliers