Texas Instruments SN74LS221 Dual monostable multivibrators with Schmitt-trigger inputs SN74LS221DRE4

Description
Dual monostable multivibrators with Schmitt-trigger inputs 16-SOIC 0 to 70
Request a Quote Datasheet
Description
Dual monostable multivibrators with Schmitt-trigger inputs 16-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS221 Dual monostable multivibrators with Schmitt-trigger inputs - SN74LS221DRE4 - Texas Instruments
Dallas, TX, United States
SN74LS221 Dual monostable multivibrators with Schmitt-trigger inputs
SN74LS221DRE4
SN74LS221 Dual monostable multivibrators with Schmitt-trigger inputs SN74LS221DRE4
Dual monostable multivibrators with Schmitt-trigger inputs 16-SOIC 0 to 70

Dual monostable multivibrators with Schmitt-trigger inputs 16-SOIC 0 to 70

Buy Now Datasheet
Multivibrators - SN74LS221DRE4-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
SN74LS221DRE4-ND
Multivibrators SN74LS221DRE4-ND
Monostable Multivibrator 45ns 16-SOIC

Monostable Multivibrator 45ns 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - 1257198-SN74LS221DRE4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Multivibrators
1257198-SN74LS221DRE4
Integrated Circuits (ICs) - Logic - Multivibrators 1257198-SN74LS221DRE4
Win Source Part Number: 1257198-SN74LS221DRE 4 Category: Integrated Circuits (ICs)>Logic - Multivibrators Series: 74LS Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: No Current - Output High, Low: 400µA, 8mA Independent Circuits: 2 Propagation Delay: 45 ns Voltage - Supply: 4.75 V ~ 5.25 V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74LS221

Win Source Part Number: 1257198-SN74LS221DRE4
Category: Integrated Circuits (ICs)>Logic - Multivibrators
Series: 74LS
Standard Package: 2,500
Mounting: SMD (SMT)
Logic Type: Monostable
Schmitt Trigger Input: No
Current - Output High, Low: 400µA, 8mA
Independent Circuits: 2
Propagation Delay: 45 ns
Voltage - Supply: 4.75 V ~ 5.25 V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74LS221

Buy Now Datasheet
Multivibrators - SN74LS221DRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
SN74LS221DRE4
Multivibrators SN74LS221DRE4
Monostable Multivibrator 45 ns 16-SOIC

Monostable Multivibrator 45 ns 16-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Multivibrators - SN74LS221DRE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
SN74LS221DRE4
Integrated Circuits (ICs) - Logic - Multivibrators SN74LS221DRE4
IC MULTIVIBRATOR 45NS 16SOIC

IC MULTIVIBRATOR 45NS 16SOIC

Supplier's Site
Logic - Multivibrators - SN74LS221DRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
SN74LS221DRE4
Logic - Multivibrators SN74LS221DRE4
IC MULTIVIBRATOR 45NS 16SOIC

IC MULTIVIBRATOR 45NS 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number SN74LS221DRE4 SN74LS221DRE4-ND 1257198-SN74LS221DRE4 SN74LS221DRE4 SN74LS221DRE4 SN74LS221DRE4
Product Name SN74LS221 Dual monostable multivibrators with Schmitt-trigger inputs Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators Logic - Multivibrators
Supply Voltage 5V; 4.75 4.75 V ~ 5.25 V 4.75 V ~ 5.25 V
Package Type Other; PDIP,SO,SOIC,SSOP SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) SOIC
Logic Family LS
Propagation Delay 80 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54221 Dual Monostable Multivibrators With Schmitt-trigger Inputs - SNJ54221J - Texas Instruments
Specs
Supply Voltage 4.75
Package Type Other; CDIP
Logic Family TTL; TTL
View Details
2 suppliers
CD74HC123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset - CD74HC123M96E4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
6 suppliers
CD74HCT4538 High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators - CD74HCT4538M96 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 5V; 4.5
Package Type Other; PDIP,SOIC
View Details
7 suppliers
SN74AHC123A Dual Retriggerable Monostable Multivibrators - SN74AHC123ADBR - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SOIC,SSOP,TSSOP,TVSOP
View Details
7 suppliers