Texas Instruments CD74HCT123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset CD74HCT123M96G4

Description
High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset 16-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HCT123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset - CD74HCT123M96G4 - Texas Instruments
Dallas, TX, United States
CD74HCT123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset
CD74HCT123M96G4
CD74HCT123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset CD74HCT123M96G4
High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset 16-SOIC -55 to 125

High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset 16-SOIC -55 to 125

Buy Now Datasheet
Multivibrators - CD74HCT123M96G4-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
CD74HCT123M96G4-ND
Multivibrators CD74HCT123M96G4-ND
Monostable Multivibrator 25ns 16-SOIC

Monostable Multivibrator 25ns 16-SOIC

Buy Now Datasheet
Logic - Logic - Multivibrators - CD74HCT123M96G4 - 202390-CD74HCT123M96G4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - CD74HCT123M96G4
202390-CD74HCT123M96G4
Logic - Logic - Multivibrators - CD74HCT123M96G4 202390-CD74HCT123M96G4
Manufacturer: Texas Instruments Win Source Part Number: 202390-CD74HCT123M96 G4 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: No Current - Output High, Low: 4mA, 4mA Independent Circuits: 2 Propagation Delay: 25ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 202390-CD74HCT123M96G4
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Monostable
Schmitt Trigger Input: No
Current - Output High, Low: 4mA, 4mA
Independent Circuits: 2
Propagation Delay: 25ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now Datasheet
Multivibrators - CD74HCT123M96G4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
CD74HCT123M96G4
Multivibrators CD74HCT123M96G4
Monostable Multivibrator 25 ns 16-SOIC

Monostable Multivibrator 25 ns 16-SOIC

Buy Now
Logic - Multivibrators - CD74HCT123M96G4 - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
CD74HCT123M96G4
Logic - Multivibrators CD74HCT123M96G4
IC MULTIVIBRATOR 25NS 16SOIC

IC MULTIVIBRATOR 25NS 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - CD74HCT123M96G4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
CD74HCT123M96G4
Integrated Circuits (ICs) - Logic - Multivibrators CD74HCT123M96G4
IC MULTIVIBRATOR 25NS 16SOIC

IC MULTIVIBRATOR 25NS 16SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number CD74HCT123M96G4 CD74HCT123M96G4-ND 202390-CD74HCT123M96G4 CD74HCT123M96G4 CD74HCT123M96G4 CD74HCT123M96G4
Product Name CD74HCT123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset Multivibrators Logic - Logic - Multivibrators - CD74HCT123M96G4 Multivibrators Logic - Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators
Type Retriggerable Non-Retriggerable
Supply Voltage 5V; 4.5 4.5 V ~ 5.5 V 4.5 V ~ 5.5 V
Package Type Other; PDIP,SOIC SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 16-SOIC SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) SOIC
Logic Family HCT
Unlock Full Specs
to access all available technical data

Similar Products

Multivibrators - 96L02PC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.75 V ~ 5.75 V
Package Type DIP; Other; 16-DIP (0.300\", 7.62mm)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
SN74LV123A Dual Retriggerable Monostable Multivibrators - SN74LV123ADRE4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 2.5V; 3.3V; 5V; 2
Package Type Other; SO,SOIC,SSOP,TSSOP,TVSOP,VQFN
View Details
6 suppliers
CD74HCT123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset - CD74HCT123ME4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 5V; 4.5
Package Type Other; PDIP,SOIC
View Details
3 suppliers
SN74LV221A-Q1 Automotive Catalog Dual Monostable Multivibrators - SN74LV221AQPWRQ1 - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 2
Package Type Other; TSSOP
Logic Family LV-A
View Details
6 suppliers