Texas Instruments SN74LV123A Dual Retriggerable Monostable Multivibrators SN74LV123APWT

Description
Dual Retriggerable Monostable Multivibrators 16-TSSOP -40 to 125
Request a Quote Datasheet
Description
Dual Retriggerable Monostable Multivibrators 16-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV123A Dual Retriggerable Monostable Multivibrators - SN74LV123APWT - Texas Instruments
Dallas, TX, United States
SN74LV123A Dual Retriggerable Monostable Multivibrators
SN74LV123APWT
SN74LV123A Dual Retriggerable Monostable Multivibrators SN74LV123APWT
Dual Retriggerable Monostable Multivibrators 16-TSSOP -40 to 125

Dual Retriggerable Monostable Multivibrators 16-TSSOP -40 to 125

Buy Now Datasheet
Logic - Logic - Multivibrators - SN74LV123APWT - 1100112-SN74LV123APWT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - SN74LV123APWT
1100112-SN74LV123APWT
Logic - Logic - Multivibrators - SN74LV123APWT 1100112-SN74LV123APWT
Manufacturer: Texas Instruments Win Source Part Number: 1100112-SN74LV123APW T Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: Yes Current - Output High, Low: 12mA, 12mA Independent Circuits: 2 Propagation Delay: 13ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Wireless, Communications & Networking, Imaging, Video & Vision, Audio, Consumer Electronics, Portable Devices

Manufacturer: Texas Instruments
Win Source Part Number: 1100112-SN74LV123APWT
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Monostable
Schmitt Trigger Input: Yes
Current - Output High, Low: 12mA, 12mA
Independent Circuits: 2
Propagation Delay: 13ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Wireless, Communications & Networking, Imaging, Video & Vision, Audio, Consumer Electronics, Portable Devices

Buy Now Datasheet
Multivibrators - 296-SN74LV123APWTTR-ND - DigiKey
Thief River Falls, MN, United States
Monostable Multivibrator 13ns 16-TSSOP

Monostable Multivibrator 13ns 16-TSSOP

Buy Now Datasheet
Multivibrators - 296-SN74LV123APWTCT-ND - DigiKey
Thief River Falls, MN, United States
Monostable Multivibrator 13ns 16-TSSOP

Monostable Multivibrator 13ns 16-TSSOP

Buy Now Datasheet
Multivibrators - 296-SN74LV123APWTDKR-ND - DigiKey
Thief River Falls, MN, United States
Monostable Multivibrator 13ns 16-TSSOP

Monostable Multivibrator 13ns 16-TSSOP

Buy Now Datasheet
Multivibrators - SN74LV123APWT - ODG (Origin Data Global)
Shenzhen, China
Multivibrators
SN74LV123APWT
Multivibrators SN74LV123APWT
IC MULTIVIBRATOR 13NS 16TSSOP

IC MULTIVIBRATOR 13NS 16TSSOP

Supplier's Site Datasheet
Logic - Multivibrators - SN74LV123APWT - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
SN74LV123APWT
Logic - Multivibrators SN74LV123APWT
IC MULTIVIBRATOR 13NS 16TSSOP

IC MULTIVIBRATOR 13NS 16TSSOP

Supplier's Site Datasheet
Multivibrators - SN74LV123APWT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
SN74LV123APWT
Multivibrators SN74LV123APWT
Monostable Multivibrator 13 ns 16-TSSOP

Monostable Multivibrator 13 ns 16-TSSOP

Buy Now
Integrated Circuits (ICs) - Logic - Multivibrators - SN74LV123APWT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
SN74LV123APWT
Integrated Circuits (ICs) - Logic - Multivibrators SN74LV123APWT
IC MULTIVIBRATOR 13NS 16TSSOP

IC MULTIVIBRATOR 13NS 16TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number SN74LV123APWT 1100112-SN74LV123APWT 296-SN74LV123APWTTR-ND SN74LV123APWT SN74LV123APWT SN74LV123APWT SN74LV123APWT
Product Name SN74LV123A Dual Retriggerable Monostable Multivibrators Logic - Logic - Multivibrators - SN74LV123APWT Multivibrators Multivibrators Logic - Multivibrators Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators
Type Retriggerable Non-Retriggerable
Supply Voltage 2.5V; 3.3V; 5V; 2 2 V ~ 5.5 V 2 V ~ 5.5 V 2 V ~ 5.5 V
Package Type Other; SO,SOIC,SSOP,TSSOP,TVSOP,VQFN SOP; SSOP; TSSOP; Other; 16-TSSOP TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" Other; 16-TSSOP (0.173", 4.40mm Width) SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width)
Logic Family LV-A
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC221 High Speed CMOS Logic Dual Monostable Multivibrators with Reset - CD74HC221M96 - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SO,SOIC,TSSOP,WAFERSALE
Logic Family HC
View Details
8 suppliers
CD74HC221 High Speed CMOS Logic Dual Monostable Multivibrators with Reset - CD74HC221PWT - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SO,SOIC,TSSOP,WAFERSALE
Logic Family HC
View Details
5 suppliers
CD74HCT221 High Speed CMOS Logic Dual Monostable Multivibrators with Reset - CD74HCT221MT - Texas Instruments
Specs
Supply Voltage 5V; 4.5
Package Type Other; PDIP,SOIC
Logic Family HCT
View Details
6 suppliers
SN54AHC123A DUAL RETRIGGERABLE MONOSTABLE MULTIVIBRATORS - 5962-9860801Q2A - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; CDIP,CFP,LCCC
View Details