High Speed CMOS Logic Dual Monostable Multivibrators with Reset 16-SOIC -55 to 125
Monostable Multivibrator 18ns 16-SOIC
Monostable Multivibrator 18ns 16-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1028503-CD74HCT221MT
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Monostable
Schmitt Trigger Input: Yes
Current - Output High, Low: 4mA, 4mA
Independent Circuits: 2
Propagation Delay: 18ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
IC MULTIVIBRATOR 18NS 16SOIC
IC MULTIVIBRATOR 18NS 16SOIC
Monostable Multivibrator 18 ns 16-SOIC
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators |
| Product Number | CD74HCT221MT | 296-CD74HCT221MTTR-ND | 1028503-CD74HCT221MT | CD74HCT221MT | CD74HCT221MT | CD74HCT221MT |
| Product Name | CD74HCT221 High Speed CMOS Logic Dual Monostable Multivibrators with Reset | Multivibrators | Logic - Logic - Multivibrators - CD74HCT221MT | Logic - Multivibrators | Integrated Circuits (ICs) - Logic - Multivibrators | Multivibrators |
| Supply Voltage | 5V; 4.5 | 4.5 V ~ 5.5 V | 4.5 V ~ 5.5 V | |||
| Package Type | Other; PDIP,SOIC | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 16-SOIC | SOIC | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | |
| Logic Family | HCT | |||||
| Propagation Delay | 43 ns |