Texas Instruments CD74HC221 High Speed CMOS Logic Dual Monostable Multivibrators with Reset CD74HC221PWT

Description
High Speed CMOS Logic Dual Monostable Multivibrators with Reset 16-TSSOP -55 to 125
Request a Quote
Description
High Speed CMOS Logic Dual Monostable Multivibrators with Reset 16-TSSOP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CD74HC221PWT is a dual monostable multivibrator with reset functionality, designed using high-speed CMOS logic. It features separate reset inputs and allows for output pulse widths to be adjusted through external resistor (RX) and capacitor (CX) components, providing flexibility in timing applications. The device supports both leading-edge and trailing-edge triggering, ensuring versatility in various circuit designs. It operates over a wide temperature range of -55°C to 125°C and is compatible with standard LSTTL logic levels, making it suitable for interfacing with other digital components. The IC is housed in a 16-lead TSSOP package, which is advantageous for space-constrained applications. The minimum external resistance is typically 500,Ѷ, and the minimum capacitance is 0pF, with pulse width calculated as tW = 0.7 RXCX at VCC = 4.5V. This product is ideal for engineers seeking reliable timing solutions in their designs.

Datasheet Summary
Powered by GS/AI

The CD74HC221PWT is a dual monostable multivibrator with reset functionality, designed using high-speed CMOS logic. It features separate reset inputs and allows for output pulse widths to be adjusted through external resistor (RX) and capacitor (CX) components, providing flexibility in timing applications. The device supports both leading-edge and trailing-edge triggering, ensuring versatility in various circuit designs. It operates over a wide temperature range of -55°C to 125°C and is compatible with standard LSTTL logic levels, making it suitable for interfacing with other digital components. The IC is housed in a 16-lead TSSOP package, which is advantageous for space-constrained applications. The minimum external resistance is typically 500,Ѷ, and the minimum capacitance is 0pF, with pulse width calculated as tW = 0.7 RXCX at VCC = 4.5V. This product is ideal for engineers seeking reliable timing solutions in their designs.

Suppliers

Company
Product
Description
Supplier Links
CD74HC221 High Speed CMOS Logic Dual Monostable Multivibrators with Reset - CD74HC221PWT - Texas Instruments
Dallas, TX, United States
CD74HC221 High Speed CMOS Logic Dual Monostable Multivibrators with Reset
CD74HC221PWT
CD74HC221 High Speed CMOS Logic Dual Monostable Multivibrators with Reset CD74HC221PWT
High Speed CMOS Logic Dual Monostable Multivibrators with Reset 16-TSSOP -55 to 125

High Speed CMOS Logic Dual Monostable Multivibrators with Reset 16-TSSOP -55 to 125

Buy Now Datasheet
Multivibrators - 296-28645-2-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-28645-2-ND
Multivibrators 296-28645-2-ND
Monostable Multivibrator 18ns 16-TSSOP

Monostable Multivibrator 18ns 16-TSSOP

Buy Now Datasheet
Multivibrators - CD74HC221PWT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
CD74HC221PWT
Multivibrators CD74HC221PWT
Monostable Multivibrator 18 ns 16-TSSOP

Monostable Multivibrator 18 ns 16-TSSOP

Buy Now
Logic - Multivibrators - CD74HC221PWT - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
CD74HC221PWT
Logic - Multivibrators CD74HC221PWT
IC MULTIVIBRATOR 18NS 16TSSOP

IC MULTIVIBRATOR 18NS 16TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - CD74HC221PWT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
CD74HC221PWT
Integrated Circuits (ICs) - Logic - Multivibrators CD74HC221PWT
IC MULTIVIBRATOR 18NS 16TSSOP

IC MULTIVIBRATOR 18NS 16TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number CD74HC221PWT 296-28645-2-ND CD74HC221PWT CD74HC221PWT CD74HC221PWT
Product Name CD74HC221 High Speed CMOS Logic Dual Monostable Multivibrators with Reset Multivibrators Multivibrators Logic - Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators
Supply Voltage 3.3V; 5V; 2 2 V ~ 6 V
Package Type Other; PDIP,SO,SOIC,TSSOP,WAFERSALE TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) SSOP; TSSOP
Logic Family HC
Propagation Delay 45 ns
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Multivibrators - SN74LV123ANS - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Current 12 mA
View Details
2 suppliers
SN54LS123 Retriggerable Monostable Multivibrators - 7603901FA - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 4.75
Package Type Other; CDIP,CFP,LCCC
View Details
3 suppliers
CD74HC123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset - CD74HC123ME4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
4 suppliers
Logic - Logic - Multivibrators - CD14538BNSRG4 - 202316-CD14538BNSRG4 - Win Source Electronics
Specs
Supply Voltage 3 V ~ 18 V
Package Type Other; 16-SO
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details