Texas Instruments CD74HC221 High Speed CMOS Logic Dual Monostable Multivibrators with Reset CD74HC221M96

Description
High Speed CMOS Logic Dual Monostable Multivibrators with Reset 16-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Dual Monostable Multivibrators with Reset 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC221 High Speed CMOS Logic Dual Monostable Multivibrators with Reset - CD74HC221M96 - Texas Instruments
Dallas, TX, United States
CD74HC221 High Speed CMOS Logic Dual Monostable Multivibrators with Reset
CD74HC221M96
CD74HC221 High Speed CMOS Logic Dual Monostable Multivibrators with Reset CD74HC221M96
High Speed CMOS Logic Dual Monostable Multivibrators with Reset 16-SOIC -55 to 125

High Speed CMOS Logic Dual Monostable Multivibrators with Reset 16-SOIC -55 to 125

Buy Now Datasheet
Multivibrators - 296-17789-6-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-17789-6-ND
Multivibrators 296-17789-6-ND
Monostable Multivibrator 18ns 16-SOIC

Monostable Multivibrator 18ns 16-SOIC

Buy Now Datasheet
Multivibrators - 296-17789-1-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-17789-1-ND
Multivibrators 296-17789-1-ND
Monostable Multivibrator 18ns 16-SOIC

Monostable Multivibrator 18ns 16-SOIC

Buy Now Datasheet
Multivibrators - 296-17789-2-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-17789-2-ND
Multivibrators 296-17789-2-ND
Monostable Multivibrator 18ns 16-SOIC

Monostable Multivibrator 18ns 16-SOIC

Buy Now Datasheet
Logic - Logic - Multivibrators - CD74HC221M96 - 097933-CD74HC221M96 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - CD74HC221M96
097933-CD74HC221M96
Logic - Logic - Multivibrators - CD74HC221M96 097933-CD74HC221M96
Manufacturer: Texas Instruments Win Source Part Number: 097933-CD74HC221M96 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: Yes Current - Output High, Low: 5.2mA, 5.2mA Independent Circuits: 2 Propagation Delay: 18ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 097933-CD74HC221M96
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Monostable
Schmitt Trigger Input: Yes
Current - Output High, Low: 5.2mA, 5.2mA
Independent Circuits: 2
Propagation Delay: 18ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Ic, Mono Multivibrator, 18Ns, Soic-16; Logic Family / Base Number Texas Instruments - 26AJ5521 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Mono Multivibrator, 18Ns, Soic-16; Logic Family / Base Number Texas Instruments
26AJ5521
Ic, Mono Multivibrator, 18Ns, Soic-16; Logic Family / Base Number Texas Instruments 26AJ5521
IC, MONO MULTIVIBRATOR, 18NS, SOIC-16; Logic Family / Base Number:74HC221; Multivibrator Type:Monostable; Output Current:-; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:16Pins; Propagation RoHS Compliant: Yes

IC, MONO MULTIVIBRATOR, 18NS, SOIC-16; Logic Family / Base Number:74HC221; Multivibrator Type:Monostable; Output Current:-; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:16Pins; Propagation RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Multivibrators - CD74HC221M96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
CD74HC221M96
Integrated Circuits (ICs) - Logic - Multivibrators CD74HC221M96
IC MULTIVIBRATOR 18NS 16SOIC

IC MULTIVIBRATOR 18NS 16SOIC

Supplier's Site
Multivibrators - CD74HC221M96 - ODG (Origin Data Global)
Shenzhen, China
Multivibrators
CD74HC221M96
Multivibrators CD74HC221M96
IC MULTIVIBRATOR 18NS 16SOIC

IC MULTIVIBRATOR 18NS 16SOIC

Supplier's Site Datasheet
Multivibrators - CD74HC221M96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
CD74HC221M96
Multivibrators CD74HC221M96
Monostable Multivibrator 18 ns 16-SOIC

Monostable Multivibrator 18 ns 16-SOIC

Buy Now
Logic - Multivibrators - CD74HC221M96 - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
CD74HC221M96
Logic - Multivibrators CD74HC221M96
IC MULTIVIBRATOR 18NS 16SOIC

IC MULTIVIBRATOR 18NS 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number CD74HC221M96 296-17789-6-ND 097933-CD74HC221M96 26AJ5521 CD74HC221M96 CD74HC221M96 CD74HC221M96 CD74HC221M96
Product Name CD74HC221 High Speed CMOS Logic Dual Monostable Multivibrators with Reset Multivibrators Logic - Logic - Multivibrators - CD74HC221M96 Ic, Mono Multivibrator, 18Ns, Soic-16; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Multivibrators Multivibrators Multivibrators Logic - Multivibrators
Supply Voltage 3.3V; 5V; 2 2 V ~ 6 V 6V 2 V ~ 6 V 2 V ~ 6 V
Package Type Other; PDIP,SO,SOIC,TSSOP,WAFERSALE SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 16-SOIC Other; SOIC SOIC SOIC; Other; 16-SOIC (0.154", 3.90mm Width) SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Logic Family HC
Propagation Delay 45 ns 18 ns
Operating Current 0.0800 mA 5.2 mA 5.2 mA 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD74HCT221 High Speed CMOS Logic Dual Monostable Multivibrators with Reset - CD74HCT221MG4 - Texas Instruments
Specs
Supply Voltage 5V; 4.5
Package Type Other; PDIP,SOIC
Logic Family HCT
View Details
5 suppliers
SN74AHCT123A Dual Retriggerable Monostable Multivibrators - SN74AHCT123APWRG4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 5V; 2
Package Type Other; PDIP,SOIC,SSOP,TSSOP,TVSOP
View Details
SN74AHC123A Dual Retriggerable Monostable Multivibrators - SN74AHC123AD - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SOIC,SSOP,TSSOP,TVSOP
View Details
6 suppliers
SN74LS122 Retriggerable monostable multivibrator - SN74LS122NSRG4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 5V; 4.75
Package Type Other; PDIP,SO,SOIC
View Details