Texas Instruments SN74LV123A Dual Retriggerable Monostable Multivibrators SN74LV123ANSR

Description
Dual Retriggerable Monostable Multivibrators 16-SO -40 to 125
Request a Quote Datasheet
Description
Dual Retriggerable Monostable Multivibrators 16-SO -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV123A Dual Retriggerable Monostable Multivibrators - SN74LV123ANSR - Texas Instruments
Dallas, TX, United States
SN74LV123A Dual Retriggerable Monostable Multivibrators
SN74LV123ANSR
SN74LV123A Dual Retriggerable Monostable Multivibrators SN74LV123ANSR
Dual Retriggerable Monostable Multivibrators 16-SO -40 to 125

Dual Retriggerable Monostable Multivibrators 16-SO -40 to 125

Buy Now Datasheet
Multivibrators - 296-46201-6-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-46201-6-ND
Multivibrators 296-46201-6-ND
Monostable Multivibrator 13ns 16-SO

Monostable Multivibrator 13ns 16-SO

Buy Now Datasheet
Multivibrators - 296-46201-2-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-46201-2-ND
Multivibrators 296-46201-2-ND
Monostable Multivibrator 13ns 16-SO

Monostable Multivibrator 13ns 16-SO

Buy Now Datasheet
Multivibrators - 296-46201-1-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-46201-1-ND
Multivibrators 296-46201-1-ND
Monostable Multivibrator 13ns 16-SO

Monostable Multivibrator 13ns 16-SO

Buy Now Datasheet
Logic - Logic - Multivibrators - SN74LV123ANSR - 065581-SN74LV123ANSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - SN74LV123ANSR
065581-SN74LV123ANSR
Logic - Logic - Multivibrators - SN74LV123ANSR 065581-SN74LV123ANSR
Manufacturer: Texas Instruments Win Source Part Number: 065581-SN74LV123ANSR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: Yes Current - Output High, Low: 12mA, 12mA Independent Circuits: 2 Propagation Delay: 13ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SO Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 065581-SN74LV123ANSR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Monostable
Schmitt Trigger Input: Yes
Current - Output High, Low: 12mA, 12mA
Independent Circuits: 2
Propagation Delay: 13ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SO
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Multivibrators - SN74LV123ANSR - ODG (Origin Data Global)
Shenzhen, China
Multivibrators
SN74LV123ANSR
Multivibrators SN74LV123ANSR
IC MULTIVIBRATOR 13NS 16SO

IC MULTIVIBRATOR 13NS 16SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - SN74LV123ANSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
SN74LV123ANSR
Integrated Circuits (ICs) - Logic - Multivibrators SN74LV123ANSR
IC MULTIVIBRATOR 13NS 16SO

IC MULTIVIBRATOR 13NS 16SO

Supplier's Site
Multivibrators - SN74LV123ANSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
SN74LV123ANSR
Multivibrators SN74LV123ANSR
Monostable Multivibrator 13 ns 16-SO

Monostable Multivibrator 13 ns 16-SO

Buy Now
Logic - Multivibrators - SN74LV123ANSR - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
SN74LV123ANSR
Logic - Multivibrators SN74LV123ANSR
IC MULTIVIBRATOR 13NS 16SO

IC MULTIVIBRATOR 13NS 16SO

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number SN74LV123ANSR 296-46201-6-ND 065581-SN74LV123ANSR SN74LV123ANSR SN74LV123ANSR SN74LV123ANSR SN74LV123ANSR
Product Name SN74LV123A Dual Retriggerable Monostable Multivibrators Multivibrators Logic - Logic - Multivibrators - SN74LV123ANSR Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators Multivibrators Logic - Multivibrators
Type Retriggerable Non-Retriggerable
Supply Voltage 2.5V; 3.3V; 5V; 2 2 V ~ 5.5 V 2 V ~ 5.5 V 2 V ~ 5.5 V
Package Type Other; SO,SOIC,SSOP,TSSOP,TVSOP,VQFN SOIC; Other; "16-SOIC (0.209"", 5.30mm Width)" Other; 16-SO SOIC; Other; 16-SOIC (0.209", 5.30mm Width) SOIC; Other; 16-SOIC (0.209\", 5.30mm Width)
Logic Family LV-A
Unlock Full Specs
to access all available technical data

Similar Products

CD14538B CMOS Dual Precision Monostable Multivibrator (125 C Operation) - CD14538B-W - Texas Instruments
Specs
Supply Voltage 3V; 10
Package Type Other; CDIP,PDIP,SO,SOIC,TSSOP,WAFERSALE
Propagation Delay 300 ns
View Details
CD4047B CMOS Low-Power Monostable/Astable Multivibrator - CD4047BPWRG4 - Texas Instruments
Specs
Supply Voltage 3V; 10
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
CD74HC423 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset - CD74HC423M96 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
7 suppliers
CD74HC423 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset - CD74HC423NSR - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
6 suppliers