Texas Instruments SN74LV123A Dual Retriggerable Monostable Multivibrators SN74LV123ADRE4

Description
Dual Retriggerable Monostable Multivibrators 16-SOIC -40 to 125
Request a Quote Datasheet
Description
Dual Retriggerable Monostable Multivibrators 16-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV123A Dual Retriggerable Monostable Multivibrators - SN74LV123ADRE4 - Texas Instruments
Dallas, TX, United States
SN74LV123A Dual Retriggerable Monostable Multivibrators
SN74LV123ADRE4
SN74LV123A Dual Retriggerable Monostable Multivibrators SN74LV123ADRE4
Dual Retriggerable Monostable Multivibrators 16-SOIC -40 to 125

Dual Retriggerable Monostable Multivibrators 16-SOIC -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - 1257183-SN74LV123ADRE4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Multivibrators
1257183-SN74LV123ADRE4
Integrated Circuits (ICs) - Logic - Multivibrators 1257183-SN74LV123ADRE4
Win Source Part Number: 1257183-SN74LV123ADR E4 Category: Integrated Circuits (ICs)>Logic - Multivibrators Series: 74LV Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: Yes Current - Output High, Low: 12mA, 12mA Independent Circuits: 2 Propagation Delay: 13 ns Voltage - Supply: 2 V ~ 5.5 V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74LV123

Win Source Part Number: 1257183-SN74LV123ADRE4
Category: Integrated Circuits (ICs)>Logic - Multivibrators
Series: 74LV
Standard Package: 2,500
Mounting: SMD (SMT)
Logic Type: Monostable
Schmitt Trigger Input: Yes
Current - Output High, Low: 12mA, 12mA
Independent Circuits: 2
Propagation Delay: 13 ns
Voltage - Supply: 2 V ~ 5.5 V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74LV123

Buy Now Datasheet
Multivibrators - SN74LV123ADRE4-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
SN74LV123ADRE4-ND
Multivibrators SN74LV123ADRE4-ND
Monostable Multivibrator 13ns 16-SOIC

Monostable Multivibrator 13ns 16-SOIC

Buy Now Datasheet
Multivibrators - SN74LV123ADRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
SN74LV123ADRE4
Multivibrators SN74LV123ADRE4
Monostable Multivibrator 13 ns 16-SOIC

Monostable Multivibrator 13 ns 16-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Multivibrators - SN74LV123ADRE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
SN74LV123ADRE4
Integrated Circuits (ICs) - Logic - Multivibrators SN74LV123ADRE4
IC MULTIVIBRATOR 13NS 16SOIC

IC MULTIVIBRATOR 13NS 16SOIC

Supplier's Site
Logic - Multivibrators - SN74LV123ADRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
SN74LV123ADRE4
Logic - Multivibrators SN74LV123ADRE4
IC MULTIVIBRATOR 13NS 16SOIC

IC MULTIVIBRATOR 13NS 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number SN74LV123ADRE4 1257183-SN74LV123ADRE4 SN74LV123ADRE4-ND SN74LV123ADRE4 SN74LV123ADRE4 SN74LV123ADRE4
Product Name SN74LV123A Dual Retriggerable Monostable Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators Multivibrators Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators Logic - Multivibrators
Type Retriggerable Non-Retriggerable
Supply Voltage 2.5V; 3.3V; 5V; 2 2 V ~ 5.5 V 2 V ~ 5.5 V
Package Type Other; SO,SOIC,SSOP,TSSOP,TVSOP,VQFN SOIC SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) SOIC
Logic Family LV-A
Unlock Full Specs
to access all available technical data

Similar Products

SN74LV123A-EP Enhanced Product Dual Retriggerable Monostable Multivibrators - V62/03661-01XE - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; TSSOP
View Details
Integrated Circuits (ICs) - Logic - Multivibrators - CD14538BPWR-P - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SSOP; TSSOP
Operating Current 6.8 mA
View Details
2 suppliers
SN74AHCT123A Dual Retriggerable Monostable Multivibrators - SN74AHCT123APWRG4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 5V; 2
Package Type Other; PDIP,SOIC,SSOP,TSSOP,TVSOP
View Details
SN54LS221 Dual Monostable Multivibrators With Schmitt-trigger Inputs - JM38510/31402BFA - Texas Instruments
Specs
Supply Voltage 4.75
Package Type Other; CDIP,CFP,LCCC
Logic Family LS
View Details
3 suppliers