Texas Instruments Integrated Circuits (ICs) - Logic - Multivibrators SN74LS423NS

Description
PROTOTYPE
Description
PROTOTYPE

Suppliers

Company
Product
Description
Supplier Links
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
SN74LS423NS
Integrated Circuits (ICs) - Logic - Multivibrators SN74LS423NS
PROTOTYPE

PROTOTYPE

Supplier's Site
Multivibrators - SN74LS423NS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
SN74LS423NS
Multivibrators SN74LS423NS
Monostable Multivibrator 34 ns 16-SO

Monostable Multivibrator 34 ns 16-SO

Buy Now

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Monostable Multivibrators Monostable Multivibrators
Product Number SN74LS423NS SN74LS423NS
Product Name Integrated Circuits (ICs) - Logic - Multivibrators Multivibrators
Operating Current 8 to 0.4000 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset - CD74HC123MT - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
7 suppliers
Logic - Multivibrators - MC74HC4538AFR2-MO - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 5.2 mA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic Family / Base Number Nexperia - 15AC1781 - Newark, An Avnet Company
Specs
Supply Voltage 5.5V
Package Type Other; SOIC
Number of Pins 16
View Details
Bidirectional Monostable Multivibrator - 8T20/E,F - Lansdale Semiconductor, Inc.
Specs
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family TTL
Number of units in IC 1
View Details