Texas Instruments CD74HC4538 High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators CD74HC4538E

Description
High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators 16-PDIP -55 to 125
Request a Quote
Description
High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators 16-PDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CD74HC4538E is a dual retriggerable precision monostable multivibrator in a 16-pin plastic dual in-line package (PDIP), operating over a temperature range of -55°C to 125°C. It features separate reset and trigger inputs, supports both leading- and trailing-edge triggering, and provides buffered Q and Q outputs. Timing is controlled by an external resistor and capacitor, with a minimum resistor value of 5 kΩ. The device operates from 2 V to 6 V, has CMOS input compatibility, and offers high noise immunity. Fanout capability is 10 LSTTL loads for standard outputs and 15 LSTTL loads for bus driver outputs.

Datasheet Summary
Powered by GS/AI

The CD74HC4538E is a dual retriggerable precision monostable multivibrator in a 16-pin plastic dual in-line package (PDIP), operating over a temperature range of -55°C to 125°C. It features separate reset and trigger inputs, supports both leading- and trailing-edge triggering, and provides buffered Q and Q outputs. Timing is controlled by an external resistor and capacitor, with a minimum resistor value of 5 kΩ. The device operates from 2 V to 6 V, has CMOS input compatibility, and offers high noise immunity. Fanout capability is 10 LSTTL loads for standard outputs and 15 LSTTL loads for bus driver outputs.

Suppliers

Company
Product
Description
Supplier Links
CD74HC4538 High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators - CD74HC4538E - Texas Instruments
Dallas, TX, United States
CD74HC4538 High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators
CD74HC4538E
CD74HC4538 High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators CD74HC4538E
High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators 16-PDIP -55 to 125

High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators 16-PDIP -55 to 125

Buy Now Datasheet
Multivibrators - 296-CD74HC4538E-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-CD74HC4538E-ND
Multivibrators 296-CD74HC4538E-ND
Monostable Multivibrator 21ns 16-PDIP

Monostable Multivibrator 21ns 16-PDIP

Buy Now Datasheet
Logic - Logic - Multivibrators - CD74HC4538E - 1008492-CD74HC4538E - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - CD74HC4538E
1008492-CD74HC4538E
Logic - Logic - Multivibrators - CD74HC4538E 1008492-CD74HC4538E
Manufacturer: Texas Instruments Win Source Part Number: 1008492-CD74HC4538E Packaging: Tube/Rail Mounting: Through Hole Logic Type: Monostable Schmitt Trigger Input: Yes Current - Output High, Low: 5.2mA, 5.2mA Independent Circuits: 2 Propagation Delay: 21ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-PDIP Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing

Manufacturer: Texas Instruments
Win Source Part Number: 1008492-CD74HC4538E
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Monostable
Schmitt Trigger Input: Yes
Current - Output High, Low: 5.2mA, 5.2mA
Independent Circuits: 2
Propagation Delay: 21ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing

Buy Now Datasheet
Multivibrators - CD74HC4538E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
CD74HC4538E
Multivibrators CD74HC4538E
Monostable Multivibrator 21 ns 16-PDIP

Monostable Multivibrator 21 ns 16-PDIP

Buy Now
Integrated Circuits (ICs) - Logic - Multivibrators - CD74HC4538E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
CD74HC4538E
Integrated Circuits (ICs) - Logic - Multivibrators CD74HC4538E
IC MULTIVIBRATOR 21NS 16DIP

IC MULTIVIBRATOR 21NS 16DIP

Supplier's Site
Multivibrators - CD74HC4538E - ODG (Origin Data Global)
Shenzhen, China
Multivibrators
CD74HC4538E
Multivibrators CD74HC4538E
IC MULTIVIBRATOR 21NS 16DIP

IC MULTIVIBRATOR 21NS 16DIP

Supplier's Site Datasheet
Logic - Multivibrators - CD74HC4538E - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
CD74HC4538E
Logic - Multivibrators CD74HC4538E
IC MULTIVIBRATOR 21NS 16DIP

IC MULTIVIBRATOR 21NS 16DIP

Supplier's Site Datasheet
Logic, Multivib Mono Dual Hs, 16Dip; Logic Family / Base Number Texas Instruments - 36AJ8706 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Multivib Mono Dual Hs, 16Dip; Logic Family / Base Number Texas Instruments
36AJ8706
Logic, Multivib Mono Dual Hs, 16Dip; Logic Family / Base Number Texas Instruments 36AJ8706
LOGIC, MULTIVIB MONO DUAL HS, 16DIP; Logic Family / Base Number:74HC4538; Multivibrator Type:Retriggerable Monostable; Output Current:5.2mA; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:DIP; No. of Pins:16Pins; RoHS Compliant: Yes

LOGIC, MULTIVIB MONO DUAL HS, 16DIP; Logic Family / Base Number:74HC4538; Multivibrator Type:Retriggerable Monostable; Output Current:5.2mA; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:DIP; No. of Pins:16Pins; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number CD74HC4538E 296-CD74HC4538E-ND 1008492-CD74HC4538E CD74HC4538E CD74HC4538E CD74HC4538E CD74HC4538E 36AJ8706
Product Name CD74HC4538 High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators Multivibrators Logic - Logic - Multivibrators - CD74HC4538E Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators Multivibrators Logic - Multivibrators Logic, Multivib Mono Dual Hs, 16Dip; Logic Family / Base Number Texas Instruments
Type Retriggerable Non-Retriggerable
Supply Voltage 3.3V; 5V; 2 2 V ~ 6 V 2 V ~ 6 V 2 V ~ 6 V 6V
Package Type Other; PDIP,SO,SOIC,TSSOP DIP; Other; "16-DIP (0.300"", 7.62mm)" DIP; PDIP; Other; 16-PDIP DIP; Other; 16-DIP (0.300\", 7.62mm) DIP; Other; 16-DIP (0.300", 7.62mm) Other; DIP
Logic Family HC
Propagation Delay 54 ns 21 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC423 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset - CD74HC423M - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
7 suppliers
Integrated Circuits (ICs) - Logic - Multivibrators - 96LS02DM - Acme Chip Technology Co., Limited
Specs
Package Type Other; 16-CDIP
Operating Current ? to 0.4000 mA
View Details
2 suppliers
SN74LS123 Dual retriggerable monostable multivibrators - SN74LS123NSRG4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 5V; 4.75
Package Type Other; PDIP,SO,SOIC
View Details
6 suppliers
CD4098B-MIL CMOS Dual Monostable Multivibrator - M38510/17504BEA - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; CDIP,WAFERSALE
Logic Family CD4000
View Details
3 suppliers