Texas Instruments SN74LV123A Dual Retriggerable Monostable Multivibrators SN74LV123ADGVR

Description
Dual Retriggerable Monostable Multivibrators 16-TVSOP -40 to 125
Request a Quote Datasheet
Description
Dual Retriggerable Monostable Multivibrators 16-TVSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV123A Dual Retriggerable Monostable Multivibrators - SN74LV123ADGVR - Texas Instruments
Dallas, TX, United States
SN74LV123A Dual Retriggerable Monostable Multivibrators
SN74LV123ADGVR
SN74LV123A Dual Retriggerable Monostable Multivibrators SN74LV123ADGVR
Dual Retriggerable Monostable Multivibrators 16-TVSOP -40 to 125

Dual Retriggerable Monostable Multivibrators 16-TVSOP -40 to 125

Buy Now Datasheet
Multivibrators - 296-12991-6-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-12991-6-ND
Multivibrators 296-12991-6-ND
Monostable Multivibrator 13ns 16-TVSOP

Monostable Multivibrator 13ns 16-TVSOP

Buy Now Datasheet
Multivibrators - 296-12991-2-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-12991-2-ND
Multivibrators 296-12991-2-ND
Monostable Multivibrator 13ns 16-TVSOP

Monostable Multivibrator 13ns 16-TVSOP

Buy Now Datasheet
Multivibrators - 296-12991-1-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-12991-1-ND
Multivibrators 296-12991-1-ND
Monostable Multivibrator 13ns 16-TVSOP

Monostable Multivibrator 13ns 16-TVSOP

Buy Now Datasheet
Logic - Multivibrators - SN74LV123ADGVR - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
SN74LV123ADGVR
Logic - Multivibrators SN74LV123ADGVR
IC MULTIVIBRATOR 13NS 16TVSOP

IC MULTIVIBRATOR 13NS 16TVSOP

Supplier's Site Datasheet
Multivibrators - SN74LV123ADGVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
SN74LV123ADGVR
Multivibrators SN74LV123ADGVR
Monostable Multivibrator 13 ns 16-TVSOP

Monostable Multivibrator 13 ns 16-TVSOP

Buy Now
Integrated Circuits (ICs) - Logic - Multivibrators - SN74LV123ADGVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
SN74LV123ADGVR
Integrated Circuits (ICs) - Logic - Multivibrators SN74LV123ADGVR
IC MULTIVIBRATOR 13NS 16TVSOP

IC MULTIVIBRATOR 13NS 16TVSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number SN74LV123ADGVR 296-12991-6-ND SN74LV123ADGVR SN74LV123ADGVR SN74LV123ADGVR
Product Name SN74LV123A Dual Retriggerable Monostable Multivibrators Multivibrators Logic - Multivibrators Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators
Type Retriggerable Non-Retriggerable
Supply Voltage 2.5V; 3.3V; 5V; 2 2 V ~ 5.5 V
Package Type Other; SO,SOIC,SSOP,TSSOP,TVSOP,VQFN Other; "16-TFSOP (0.173"", 4.40mm Width)" SOP; Other; 16-TFSOP (0.173\", 4.40mm Width)
Logic Family LV-A
Unlock Full Specs
to access all available technical data

Similar Products

SN74221 Dual monostable multivibrators with Schmitt-trigger inputs - SN74221N - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Package Type Other; PDIP,SO
Logic Family TTL; TTL
View Details
8 suppliers
CD4098B CMOS Dual Monostable Multivibrator - CD4098BEE4 - Texas Instruments
Specs
Supply Voltage 3V; 10
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
4 suppliers
SN74LS122 Retriggerable monostable multivibrator - SN74LS122DR - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 5V; 4.75
Package Type Other; PDIP,SO,SOIC
View Details
6 suppliers
CD54HC123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Resets - 5962-8684701EA - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 2
Package Type Other; CDIP,WAFERSALE
View Details