Texas Instruments SN74LV123A Dual Retriggerable Monostable Multivibrators SN74LV123ADBR

Description
Dual Retriggerable Monostable Multivibrators 16-SSOP -40 to 125
Request a Quote Datasheet
Description
Dual Retriggerable Monostable Multivibrators 16-SSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV123A Dual Retriggerable Monostable Multivibrators - SN74LV123ADBR - Texas Instruments
Dallas, TX, United States
SN74LV123A Dual Retriggerable Monostable Multivibrators
SN74LV123ADBR
SN74LV123A Dual Retriggerable Monostable Multivibrators SN74LV123ADBR
Dual Retriggerable Monostable Multivibrators 16-SSOP -40 to 125

Dual Retriggerable Monostable Multivibrators 16-SSOP -40 to 125

Buy Now Datasheet
Multivibrators - 296-28517-2-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-28517-2-ND
Multivibrators 296-28517-2-ND
Monostable Multivibrator 13ns 16-SSOP

Monostable Multivibrator 13ns 16-SSOP

Buy Now Datasheet
Multivibrators - 296-28517-1-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-28517-1-ND
Multivibrators 296-28517-1-ND
Monostable Multivibrator 13ns 16-SSOP

Monostable Multivibrator 13ns 16-SSOP

Buy Now Datasheet
Multivibrators - 296-28517-6-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-28517-6-ND
Multivibrators 296-28517-6-ND
Monostable Multivibrator 13ns 16-SSOP

Monostable Multivibrator 13ns 16-SSOP

Buy Now Datasheet
Multivibrators - SN74LV123ADBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
SN74LV123ADBR
Multivibrators SN74LV123ADBR
Monostable Multivibrator 13 ns 16-SSOP

Monostable Multivibrator 13 ns 16-SSOP

Buy Now
Integrated Circuits (ICs) - Logic - Multivibrators - SN74LV123ADBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
SN74LV123ADBR
Integrated Circuits (ICs) - Logic - Multivibrators SN74LV123ADBR
IC MULTIVIBRATOR 13NS 16SSOP

IC MULTIVIBRATOR 13NS 16SSOP

Supplier's Site
Logic - Multivibrators - SN74LV123ADBR - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
SN74LV123ADBR
Logic - Multivibrators SN74LV123ADBR
IC MULTIVIBRATOR 13NS 16SSOP

IC MULTIVIBRATOR 13NS 16SSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number SN74LV123ADBR 296-28517-2-ND SN74LV123ADBR SN74LV123ADBR SN74LV123ADBR
Product Name SN74LV123A Dual Retriggerable Monostable Multivibrators Multivibrators Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators Logic - Multivibrators
Type Retriggerable Non-Retriggerable
Supply Voltage 2.5V; 3.3V; 5V; 2 2 V ~ 5.5 V
Package Type Other; SO,SOIC,SSOP,TSSOP,TVSOP,VQFN SSOP; Other; "16-SSOP (0.209"", 5.30mm Width)" SOP; SSOP; Other; 16-SSOP (0.209\", 5.30mm Width) SSOP
Logic Family LV-A
Unlock Full Specs
to access all available technical data

Similar Products

CD4047B-MIL CMOS Low-Power Monostable/Astable Multivibrator - 8102001CA - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; CDIP,CDIP SB,DIESALE,WAFERSALE
Logic Family CD4000
View Details
3 suppliers
CD74HC4538 High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators - CD74HC4538M96G4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
6 suppliers
CD74HC123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset - CD74HC123M96 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
8 suppliers
CD74HCT423 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset - CD74HCT423MTG4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 5V; 4.5
Package Type Other; PDIP,SOIC
View Details
4 suppliers