Texas Instruments CD74HCT123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset CD74HCT123M96

Description
High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset 16-SOIC -55 to 125
Request a Quote
Description
High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset 16-SOIC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CD74HCT123M96 is a dual retriggerable monostable multivibrator with resets in a 16-pin SOIC package, operating over a temperature range of -55°C to 125°C. It is designed for 4.5V to 5.5V supply voltage and features Schmitt trigger inputs, Q and Q buffered outputs, and overriding reset functionality. The device supports TTL input logic compatibility and has a maximum output sink or source current of ±25mA per pin. Trailing edge triggering on input A and leading edge triggering on input B allow flexible pulse triggering. External resistor and capacitor components set pulse width, with a typical minimum resistance of 5kΩ and minimum capacitance of 0pF. Pulse width is calculated as tW = 0.45 × RX × CX at VCC = 5V. The package is tape and reel packaged with 2500 units per reel.

Datasheet Summary
Powered by GS/AI

The CD74HCT123M96 is a dual retriggerable monostable multivibrator with resets in a 16-pin SOIC package, operating over a temperature range of -55°C to 125°C. It is designed for 4.5V to 5.5V supply voltage and features Schmitt trigger inputs, Q and Q buffered outputs, and overriding reset functionality. The device supports TTL input logic compatibility and has a maximum output sink or source current of ±25mA per pin. Trailing edge triggering on input A and leading edge triggering on input B allow flexible pulse triggering. External resistor and capacitor components set pulse width, with a typical minimum resistance of 5kΩ and minimum capacitance of 0pF. Pulse width is calculated as tW = 0.45 × RX × CX at VCC = 5V. The package is tape and reel packaged with 2500 units per reel.

Suppliers

Company
Product
Description
Supplier Links
CD74HCT123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset - CD74HCT123M96 - Texas Instruments
Dallas, TX, United States
CD74HCT123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset
CD74HCT123M96
CD74HCT123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset CD74HCT123M96
High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset 16-SOIC -55 to 125

High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset 16-SOIC -55 to 125

Buy Now Datasheet
Multivibrators - 296-31602-1-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-31602-1-ND
Multivibrators 296-31602-1-ND
Monostable Multivibrator 25ns 16-SOIC

Monostable Multivibrator 25ns 16-SOIC

Buy Now Datasheet
Multivibrators - 296-31602-2-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-31602-2-ND
Multivibrators 296-31602-2-ND
Monostable Multivibrator 25ns 16-SOIC

Monostable Multivibrator 25ns 16-SOIC

Buy Now Datasheet
Multivibrators - 296-31602-6-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-31602-6-ND
Multivibrators 296-31602-6-ND
Monostable Multivibrator 25ns 16-SOIC

Monostable Multivibrator 25ns 16-SOIC

Buy Now Datasheet
Logic - Logic - Multivibrators - CD74HCT123M96 - 006933-CD74HCT123M96 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - CD74HCT123M96
006933-CD74HCT123M96
Logic - Logic - Multivibrators - CD74HCT123M96 006933-CD74HCT123M96
Manufacturer: Texas Instruments Win Source Part Number: 006933-CD74HCT123M96 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: No Current - Output High, Low: 4mA, 4mA Independent Circuits: 2 Propagation Delay: 25ns Family Name: CD74HCT123 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): 74HCT123D,652; 74HCT123D-Q100,115; 74HCT123D; 74HCT123D,653; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 006933-CD74HCT123M96
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Monostable
Schmitt Trigger Input: No
Current - Output High, Low: 4mA, 4mA
Independent Circuits: 2
Propagation Delay: 25ns
Family Name: CD74HCT123
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): 74HCT123D,652; 74HCT123D-Q100,115; 74HCT123D; 74HCT123D,653;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Multivibrators - CD74HCT123M96 - ODG (Origin Data Global)
Shenzhen, China
Multivibrators
CD74HCT123M96
Multivibrators CD74HCT123M96
IC MULTIVIBRATOR 25NS 16SOIC

IC MULTIVIBRATOR 25NS 16SOIC

Supplier's Site Datasheet
Multivibrators - CD74HCT123M96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
CD74HCT123M96
Multivibrators CD74HCT123M96
Monostable Multivibrator 25 ns 16-SOIC

Monostable Multivibrator 25 ns 16-SOIC

Buy Now
Logic - Multivibrators - CD74HCT123M96 - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
CD74HCT123M96
Logic - Multivibrators CD74HCT123M96
IC MULTIVIBRATOR 25NS 16SOIC

IC MULTIVIBRATOR 25NS 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - CD74HCT123M96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
CD74HCT123M96
Integrated Circuits (ICs) - Logic - Multivibrators CD74HCT123M96
IC MULTIVIBRATOR 25NS 16SOIC

IC MULTIVIBRATOR 25NS 16SOIC

Supplier's Site
Multivibrator, Monostable, -55To125Deg C Rohs Compliant Texas Instruments - 03AJ0123 - Newark, An Avnet Company
Chicago, IL, United States
Multivibrator, Monostable, -55To125Deg C Rohs Compliant Texas Instruments
03AJ0123
Multivibrator, Monostable, -55To125Deg C Rohs Compliant Texas Instruments 03AJ0123
MULTIVIBRATOR, MONOSTABLE, -55TO125DEG C ROHS COMPLIANT: YES

MULTIVIBRATOR, MONOSTABLE, -55TO125DEG C ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number CD74HCT123M96 296-31602-1-ND 006933-CD74HCT123M96 CD74HCT123M96 CD74HCT123M96 CD74HCT123M96 CD74HCT123M96 03AJ0123
Product Name CD74HCT123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset Multivibrators Logic - Logic - Multivibrators - CD74HCT123M96 Multivibrators Multivibrators Logic - Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators Multivibrator, Monostable, -55To125Deg C Rohs Compliant Texas Instruments
Type Retriggerable Non-Retriggerable
Supply Voltage 5V; 4.5 4.5 V ~ 5.5 V 4.5 V ~ 5.5 V 4.5 V ~ 5.5 V
Package Type Other; PDIP,SOIC SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 16-SOIC SOIC; Other; 16-SOIC (0.154", 3.90mm Width) SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Logic Family HCT
Unlock Full Specs
to access all available technical data

Similar Products

SN74LS123 Dual retriggerable monostable multivibrators - SN74LS123DE4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 5V; 4.75
Package Type Other; PDIP,SO,SOIC
View Details
5 suppliers
CD4047B CMOS Low-Power Monostable/Astable Multivibrator - CD4047BE - Texas Instruments
Specs
Supply Voltage 3V; 10
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
9 suppliers
CD4047B CMOS Low-Power Monostable/Astable Multivibrator - CD4047BMT - Texas Instruments
Specs
Supply Voltage 3V; 10
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
5 suppliers