Texas Instruments SN74AHCT123A Dual Retriggerable Monostable Multivibrators SN74AHCT123AD

Description
Dual Retriggerable Monostable Multivibrators 16-SOIC -40 to 85
Request a Quote Datasheet
Description
Dual Retriggerable Monostable Multivibrators 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHCT123A Dual Retriggerable Monostable Multivibrators - SN74AHCT123AD - Texas Instruments
Dallas, TX, United States
SN74AHCT123A Dual Retriggerable Monostable Multivibrators
SN74AHCT123AD
SN74AHCT123A Dual Retriggerable Monostable Multivibrators SN74AHCT123AD
Dual Retriggerable Monostable Multivibrators 16-SOIC -40 to 85

Dual Retriggerable Monostable Multivibrators 16-SOIC -40 to 85

Buy Now Datasheet
Logic - Logic - Multivibrators - SN74AHCT123AD - 130573-SN74AHCT123AD - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - SN74AHCT123AD
130573-SN74AHCT123AD
Logic - Logic - Multivibrators - SN74AHCT123AD 130573-SN74AHCT123AD
Manufacturer: Texas Instruments Win Source Part Number: 130573-SN74AHCT123AD Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: Yes Current - Output High, Low: 8mA, 8mA Independent Circuits: 2 Propagation Delay: 5.3ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 130573-SN74AHCT123AD
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Monostable
Schmitt Trigger Input: Yes
Current - Output High, Low: 8mA, 8mA
Independent Circuits: 2
Propagation Delay: 5.3ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Multivibrators - 296-39196-5-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-39196-5-ND
Multivibrators 296-39196-5-ND
Monostable Multivibrator 5.3ns 16-SOIC

Monostable Multivibrator 5.3ns 16-SOIC

Buy Now Datasheet
Logic - Multivibrators - SN74AHCT123AD - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
SN74AHCT123AD
Logic - Multivibrators SN74AHCT123AD
IC MULTIVIBRATOR 5.3NS 16SOIC

IC MULTIVIBRATOR 5.3NS 16SOIC

Supplier's Site Datasheet
Multivibrators - SN74AHCT123AD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
SN74AHCT123AD
Multivibrators SN74AHCT123AD
Monostable Multivibrator 5.3 ns 16-SOIC

Monostable Multivibrator 5.3 ns 16-SOIC

Buy Now
Logic, Multivibrator Dual, 16Soic; Logic Family / Base Number Texas Instruments - 26AJ9131 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Multivibrator Dual, 16Soic; Logic Family / Base Number Texas Instruments
26AJ9131
Logic, Multivibrator Dual, 16Soic; Logic Family / Base Number Texas Instruments 26AJ9131
LOGIC, MULTIVIBRATOR DUAL, 16SOIC; Logic Family / Base Number:74AHCT123; Multivibrator Type:Retriggerable Monostable; Output Current:8mA; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:16Pins; RoHS Compliant: Yes

LOGIC, MULTIVIBRATOR DUAL, 16SOIC; Logic Family / Base Number:74AHCT123; Multivibrator Type:Retriggerable Monostable; Output Current:8mA; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:16Pins; RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Multivibrators - SN74AHCT123AD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
SN74AHCT123AD
Integrated Circuits (ICs) - Logic - Multivibrators SN74AHCT123AD
IC MULTIVIBRATOR 5.3NS 16SOIC

IC MULTIVIBRATOR 5.3NS 16SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number SN74AHCT123AD 130573-SN74AHCT123AD 296-39196-5-ND SN74AHCT123AD SN74AHCT123AD 26AJ9131 SN74AHCT123AD
Product Name SN74AHCT123A Dual Retriggerable Monostable Multivibrators Logic - Logic - Multivibrators - SN74AHCT123AD Multivibrators Logic - Multivibrators Multivibrators Logic, Multivibrator Dual, 16Soic; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Multivibrators
Type Retriggerable Non-Retriggerable
Supply Voltage 5V; 2 4.5 V ~ 5.5 V 4.5 V ~ 5.5 V 5.5V
Package Type Other; PDIP,SOIC,SSOP,TSSOP,TVSOP SOIC; Other; 16-SOIC SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) Other; SOIC SOIC
Logic Family AHCT
Propagation Delay 17 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD74HCT4538 High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators - CD74HCT4538MT - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 5V; 4.5
Package Type Other; PDIP,SOIC
View Details
6 suppliers
SN74AHCT123A Dual Retriggerable Monostable Multivibrators - SN74AHCT123ADR - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 5V; 2
Package Type Other; PDIP,SOIC,SSOP,TSSOP,TVSOP
View Details
7 suppliers
SN74AHC123A Dual Retriggerable Monostable Multivibrators - SN74AHC123ADGVR - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SOIC,SSOP,TSSOP,TVSOP
View Details
5 suppliers
CD4098B-MIL CMOS Dual Monostable Multivibrator - CD4098BF3A - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; CDIP,WAFERSALE
Logic Family CD4000
View Details
3 suppliers