Texas Instruments SN74AHC123A Dual Retriggerable Monostable Multivibrators SN74AHC123ADGVR

Description
Dual Retriggerable Monostable Multivibrators 16-TVSOP -40 to 85
Request a Quote Datasheet
Description
Dual Retriggerable Monostable Multivibrators 16-TVSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHC123A Dual Retriggerable Monostable Multivibrators - SN74AHC123ADGVR - Texas Instruments
Dallas, TX, United States
SN74AHC123A Dual Retriggerable Monostable Multivibrators
SN74AHC123ADGVR
SN74AHC123A Dual Retriggerable Monostable Multivibrators SN74AHC123ADGVR
Dual Retriggerable Monostable Multivibrators 16-TVSOP -40 to 85

Dual Retriggerable Monostable Multivibrators 16-TVSOP -40 to 85

Buy Now Datasheet
Multivibrators - 296-4526-1-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-4526-1-ND
Multivibrators 296-4526-1-ND
Monostable Multivibrator 7.5ns 16-TVSOP

Monostable Multivibrator 7.5ns 16-TVSOP

Buy Now Datasheet
Multivibrators - 296-4526-2-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-4526-2-ND
Multivibrators 296-4526-2-ND
Monostable Multivibrator 7.5ns 16-TVSOP

Monostable Multivibrator 7.5ns 16-TVSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - SN74AHC123ADGVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
SN74AHC123ADGVR
Integrated Circuits (ICs) - Logic - Multivibrators SN74AHC123ADGVR
IC MULTIVIBRATOR 7.5NS 16TVSOP

IC MULTIVIBRATOR 7.5NS 16TVSOP

Supplier's Site
Multivibrators - SN74AHC123ADGVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
SN74AHC123ADGVR
Multivibrators SN74AHC123ADGVR
Monostable Multivibrator 7.5 ns 16-TVSOP

Monostable Multivibrator 7.5 ns 16-TVSOP

Buy Now Datasheet
Logic - Multivibrators - SN74AHC123ADGVR - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
SN74AHC123ADGVR
Logic - Multivibrators SN74AHC123ADGVR
IC MULTIVIBRATOR 7.5NS 16TVSOP

IC MULTIVIBRATOR 7.5NS 16TVSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number SN74AHC123ADGVR 296-4526-1-ND SN74AHC123ADGVR SN74AHC123ADGVR SN74AHC123ADGVR
Product Name SN74AHC123A Dual Retriggerable Monostable Multivibrators Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators Multivibrators Logic - Multivibrators
Type Retriggerable Non-Retriggerable
Supply Voltage 3.3V; 5V; 2 2 V ~ 5.5 V
Package Type Other; PDIP,SOIC,SSOP,TSSOP,TVSOP Other; "16-TFSOP (0.173"", 4.40mm Width)" SOP; Other; 16-TFSOP (0.173\", 4.40mm Width)
Logic Family AHC
Unlock Full Specs
to access all available technical data

Similar Products

SN74LV221A DUAL MONOSTABLE MULTIVIBRATORS - SN74LV221APW - Texas Instruments
Specs
Supply Voltage 2.5V; 3.3V; 5V; 2
Package Type Other; SO,SOIC,SSOP,TSSOP,TVSOP
Logic Family LV-A
View Details
6 suppliers
CD74HC423 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset - CD74HC423M96 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
7 suppliers
Multivibrators - 4047BDC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 1.8V; 3 V ~ 18 V
Package Type DIP; Other; 14-CDIP (0.300\", 7.62mm)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers