Texas Instruments SN74LS423 Dual Retriggerable Monostable Multivibrators SN74LS423NSR

Description
Dual Retriggerable Monostable Multivibrators 16-SO 0 to 70
Request a Quote Datasheet
Description
Dual Retriggerable Monostable Multivibrators 16-SO 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS423 Dual Retriggerable Monostable Multivibrators - SN74LS423NSR - Texas Instruments
Dallas, TX, United States
SN74LS423 Dual Retriggerable Monostable Multivibrators
SN74LS423NSR
SN74LS423 Dual Retriggerable Monostable Multivibrators SN74LS423NSR
Dual Retriggerable Monostable Multivibrators 16-SO 0 to 70

Dual Retriggerable Monostable Multivibrators 16-SO 0 to 70

Buy Now Datasheet
Logic - Logic - Multivibrators - SN74LS423NSR - 765578-SN74LS423NSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - SN74LS423NSR
765578-SN74LS423NSR
Logic - Logic - Multivibrators - SN74LS423NSR 765578-SN74LS423NSR
Manufacturer: Texas Instruments Win Source Part Number: 765578-SN74LS423NSR Series: 74LS Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 16-SOIC (0.209", 5.30mm Width) Mounting: SMD Logic Type: Monostable Schmitt Trigger Input: No Current - Output High, Low: 400μA, 8mA Operating Supply Voltage: 4.75 V ~ 5.25 V Independent Circuits: 2 Propagation Delay: 28ns Family Name: SN74LS423 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SO Alternative Parts (Cross-Reference): HD74LS123RPEL; HD74LS123RP; HD74LS221RPEL; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 765578-SN74LS423NSR
Series: 74LS
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 16-SOIC (0.209", 5.30mm Width)
Mounting: SMD
Logic Type: Monostable
Schmitt Trigger Input: No
Current - Output High, Low: 400μA, 8mA
Operating Supply Voltage: 4.75 V ~ 5.25 V
Independent Circuits: 2
Propagation Delay: 28ns
Family Name: SN74LS423
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SO
Alternative Parts (Cross-Reference): HD74LS123RPEL; HD74LS123RP; HD74LS221RPEL;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Multivibrators - 296-28944-2-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-28944-2-ND
Multivibrators 296-28944-2-ND
Monostable Multivibrator 28ns 16-SO

Monostable Multivibrator 28ns 16-SO

Buy Now Datasheet
 - SN74LS423NSR - Rochester Electronics
Newburyport, MA, United States
Monostable Multivibrator, LS Series, 2-Func, TTL, PDSO16

Monostable Multivibrator, LS Series, 2-Func, TTL, PDSO16

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - SN74LS423NSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
SN74LS423NSR
Integrated Circuits (ICs) - Logic - Multivibrators SN74LS423NSR
IC MULTIVIBRATOR 28NS 16SO

IC MULTIVIBRATOR 28NS 16SO

Supplier's Site
Logic - Multivibrators - SN74LS423NSR - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
SN74LS423NSR
Logic - Multivibrators SN74LS423NSR
IC MULTIVIBRATOR 28NS 16SO

IC MULTIVIBRATOR 28NS 16SO

Supplier's Site Datasheet
Multivibrators - SN74LS423NSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
SN74LS423NSR
Multivibrators SN74LS423NSR
Monostable Multivibrator 28 ns 16-SO

Monostable Multivibrator 28 ns 16-SO

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number SN74LS423NSR 765578-SN74LS423NSR 296-28944-2-ND SN74LS423NSR SN74LS423NSR SN74LS423NSR SN74LS423NSR
Product Name SN74LS423 Dual Retriggerable Monostable Multivibrators Logic - Logic - Multivibrators - SN74LS423NSR Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators Logic - Multivibrators Multivibrators
Type Retriggerable Non-Retriggerable
Supply Voltage 5V; 4.75 4.75 V ~ 5.25 V 4.75 V ~ 5.25 V
Package Type Other; PDIP,SO,SOIC SOIC SOIC; Other; "16-SOIC (0.209"", 5.30mm Width)" SOP; Other; SOP16 SOIC; Other; 16-SOIC (0.209\", 5.30mm Width)
Logic Family LS TTL
Unlock Full Specs
to access all available technical data

Similar Products

CD14538B CMOS Dual Precision Monostable Multivibrator (125 C Operation) - CD14538BMT - Texas Instruments
Specs
Supply Voltage 3V; 10
Package Type Other; CDIP,PDIP,SO,SOIC,TSSOP,WAFERSALE
Propagation Delay 300 ns
View Details
5 suppliers
CD54HC123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Resets - CD54HC123F - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 2
Package Type Other; CDIP,WAFERSALE
View Details
3 suppliers
SN74LV221A-Q1 Automotive Catalog Dual Monostable Multivibrators - SN74LV221AQPWRQ1 - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 2
Package Type Other; TSSOP
Logic Family LV-A
View Details
6 suppliers
SN74LS123 Dual retriggerable monostable multivibrators - SN74LS123N - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 5V; 4.75
Package Type Other; PDIP,SO,SOIC
View Details
8 suppliers