Texas Instruments CD14538B CMOS Dual Precision Monostable Multivibrator (125 C Operation) CD14538BMT

Description
CMOS Dual Precision Monostable Multivibrator (125 C Operation) 16-SOIC -55 to 125
Request a Quote Datasheet
Description
CMOS Dual Precision Monostable Multivibrator (125 C Operation) 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD14538B CMOS Dual Precision Monostable Multivibrator (125 C Operation) - CD14538BMT - Texas Instruments
Dallas, TX, United States
CD14538B CMOS Dual Precision Monostable Multivibrator (125 C Operation)
CD14538BMT
CD14538B CMOS Dual Precision Monostable Multivibrator (125 C Operation) CD14538BMT
CMOS Dual Precision Monostable Multivibrator (125 C Operation) 16-SOIC -55 to 125

CMOS Dual Precision Monostable Multivibrator (125 C Operation) 16-SOIC -55 to 125

Buy Now Datasheet
Multivibrators - 296-49575-1-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-49575-1-ND
Multivibrators 296-49575-1-ND
Monostable Multivibrator 100ns 16-SOIC

Monostable Multivibrator 100ns 16-SOIC

Buy Now Datasheet
Multivibrators - 296-49575-2-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-49575-2-ND
Multivibrators 296-49575-2-ND
Monostable Multivibrator 100ns 16-SOIC

Monostable Multivibrator 100ns 16-SOIC

Buy Now Datasheet
Multivibrators - 296-49575-6-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-49575-6-ND
Multivibrators 296-49575-6-ND
Monostable Multivibrator 100ns 16-SOIC

Monostable Multivibrator 100ns 16-SOIC

Buy Now Datasheet
Multivibrators - CD14538BMT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
CD14538BMT
Multivibrators CD14538BMT
Monostable Multivibrator 100 ns 16-SOIC

Monostable Multivibrator 100 ns 16-SOIC

Buy Now
Logic - Multivibrators - CD14538BMT - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
CD14538BMT
Logic - Multivibrators CD14538BMT
IC MULTIVIBRATOR 100NS 16SOIC

IC MULTIVIBRATOR 100NS 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - CD14538BMT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
CD14538BMT
Integrated Circuits (ICs) - Logic - Multivibrators CD14538BMT
IC MULTIVIBRATOR 100NS 16SOIC

IC MULTIVIBRATOR 100NS 16SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number CD14538BMT 296-49575-1-ND CD14538BMT CD14538BMT CD14538BMT
Product Name CD14538B CMOS Dual Precision Monostable Multivibrator (125 C Operation) Multivibrators Multivibrators Logic - Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators
Supply Voltage 3V; 10 1.8V; 3 V ~ 18 V
Package Type Other; CDIP,PDIP,SO,SOIC,TSSOP,WAFERSALE SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) SOIC
Propagation Delay 300 ns
Operating Current 0.3000 mA 6.8 mA 6.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD4098B CMOS Dual Monostable Multivibrator - CD4098BEE4 - Texas Instruments
Specs
Supply Voltage 3V; 10
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
4 suppliers
SN74LV123A Dual Retriggerable Monostable Multivibrators - SN74LV123ADRE4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 2.5V; 3.3V; 5V; 2
Package Type Other; SO,SOIC,SSOP,TSSOP,TVSOP,VQFN
View Details
6 suppliers
SN54221 Dual Monostable Multivibrators With Schmitt-trigger Inputs - 5962-8771101EA - Texas Instruments
Specs
Supply Voltage 4.75
Package Type Other; CDIP
Logic Family TTL; TTL
View Details
Multivibrators - 96S02PC - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers