Dual retriggerable monostable multivibrators 16-PDIP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 007083-SN74LS123N
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Monostable
Schmitt Trigger Input: No
Current - Output High, Low: 400μA, 8mA
Independent Circuits: 2
Propagation Delay: 28ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Monostable Multivibrator 28ns 16-PDIP
Monostable Multivibrator 28 ns 16-PDIP
MONO MULTIVIBRATOR, 23NS, DIP-16; Logic Family / Base Number:74LS123; Multivibrator Type:Retriggerable Monostable; Output Current:8mA; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:DIP; No. of Pins:16Pins RoHS Compliant: Yes
IC, MULTIVIBRATOR, MONSTABLE, 16DIP; Logic Family / Base Number:74LS123; Multivibrator Type:Retriggerable Monostable; Output Current:8mA; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:DIP; No. of Pins:16Pins; RoHS Compliant: Yes
IC MULTIVIBRATOR 28NS 16DIP
IC MULTIVIBRATOR 28NS 16DIP
IC MULTIVIBRATOR 28NS 16DIP
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators |
| Product Number | SN74LS123N | 007083-SN74LS123N | 296-1636-5-ND | SN74LS123N | 60K6857 | SN74LS123N | SN74LS123N | SN74LS123N |
| Product Name | SN74LS123 Dual retriggerable monostable multivibrators | Logic - Logic - Multivibrators - SN74LS123N | Multivibrators | Multivibrators | Mono Multivibrator, 23Ns, Dip-16; Logic Family / Base Number Texas Instruments | Multivibrators | Integrated Circuits (ICs) - Logic - Multivibrators | Logic - Multivibrators |
| Type | Retriggerable | Non-Retriggerable | ||||||
| Supply Voltage | 5V; 4.75 | 4.75 V ~ 5.25 V | 4.75 V ~ 5.25 V | 5.25V | 4.75 V ~ 5.25 V | |||
| Package Type | Other; PDIP,SO,SOIC | DIP; PDIP; Other; 16-PDIP | DIP; Other; "16-DIP (0.300"", 7.62mm)" | DIP; Other; 16-DIP (0.300\", 7.62mm) | Other; DIP | DIP; Other; 16-DIP (0.300", 7.62mm) | ||
| Logic Family | LS |