Texas Instruments SN74LS423 Dual Retriggerable Monostable Multivibrators SN74LS423N

Description
Dual Retriggerable Monostable Multivibrators 16-PDIP 0 to 70
Request a Quote Datasheet
Description
Dual Retriggerable Monostable Multivibrators 16-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS423 Dual Retriggerable Monostable Multivibrators - SN74LS423N - Texas Instruments
Dallas, TX, United States
SN74LS423 Dual Retriggerable Monostable Multivibrators
SN74LS423N
SN74LS423 Dual Retriggerable Monostable Multivibrators SN74LS423N
Dual Retriggerable Monostable Multivibrators 16-PDIP 0 to 70

Dual Retriggerable Monostable Multivibrators 16-PDIP 0 to 70

Buy Now Datasheet
Multivibrators - 296-3707-5-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-3707-5-ND
Multivibrators 296-3707-5-ND
Monostable Multivibrator 28ns 16-PDIP

Monostable Multivibrator 28ns 16-PDIP

Buy Now Datasheet
Logic - Logic - Multivibrators - SN74LS423N - 896689-SN74LS423N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - SN74LS423N
896689-SN74LS423N
Logic - Logic - Multivibrators - SN74LS423N 896689-SN74LS423N
Manufacturer: Texas Instruments Win Source Part Number: 896689-SN74LS423N Series: 74LS Operating Temperature Range: 0°C ~ 70°C Features: Monostable Multivibrator 16-PDIP Package: 16-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: 74LS423 Categories: Integrated Circuits (ICs) Case / Package: 16-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-3707-5, -SN74LS423N-NDR

Manufacturer: Texas Instruments
Win Source Part Number: 896689-SN74LS423N
Series: 74LS
Operating Temperature Range: 0°C ~ 70°C
Features: Monostable Multivibrator 16-PDIP
Package: 16-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: 74LS423
Categories: Integrated Circuits (ICs)
Case / Package: 16-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-3707-5, -SN74LS423N-NDR

Buy Now Datasheet
Logic - Multivibrators - SN74LS423N - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
SN74LS423N
Logic - Multivibrators SN74LS423N
IC MULTIVIBRATOR 28NS 16DIP

IC MULTIVIBRATOR 28NS 16DIP

Supplier's Site Datasheet
Multivibrators - SN74LS423N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
SN74LS423N
Multivibrators SN74LS423N
Monostable Multivibrator 28 ns 16-PDIP

Monostable Multivibrator 28 ns 16-PDIP

Buy Now
Integrated Circuits (ICs) - Logic - Multivibrators - SN74LS423N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
SN74LS423N
Integrated Circuits (ICs) - Logic - Multivibrators SN74LS423N
IC MULTIVIBRATOR 28NS 16DIP

IC MULTIVIBRATOR 28NS 16DIP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number SN74LS423N 296-3707-5-ND 896689-SN74LS423N SN74LS423N SN74LS423N SN74LS423N
Product Name SN74LS423 Dual Retriggerable Monostable Multivibrators Multivibrators Logic - Logic - Multivibrators - SN74LS423N Logic - Multivibrators Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators
Type Retriggerable Non-Retriggerable
Supply Voltage 5V; 4.75 4.75 V ~ 5.25 V
Package Type Other; PDIP,SO,SOIC DIP; Other; "16-DIP (0.300"", 7.62mm)" DIP; PDIP; Other; 16-PDIP DIP; Other; 16-DIP (0.300\", 7.62mm)
Logic Family LS
Unlock Full Specs
to access all available technical data

Similar Products

Multivibrators - 9601FMQB - Quarktwin Technology Ltd.
View Details
2 suppliers
CD14538B CMOS Dual Precision Monostable Multivibrator (125 C Operation) - CD14538BPWRG4 - Texas Instruments
Specs
Supply Voltage 3V; 10
Package Type Other; CDIP,PDIP,SO,SOIC,TSSOP,WAFERSALE
Propagation Delay 300 ns
View Details
6 suppliers
SN74AHC123A Dual Retriggerable Monostable Multivibrators - SN74AHC123ADG4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SOIC,SSOP,TSSOP,TVSOP
View Details
SN54LS221 Dual Monostable Multivibrators With Schmitt-trigger Inputs - JM38510/31402B2A - Texas Instruments
Specs
Supply Voltage 4.75
Package Type Other; CDIP,CFP,LCCC
Logic Family LS
View Details
3 suppliers