Texas Instruments CD74HC4538 High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators CD74HC4538PWT

Description
High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators 16-TSSOP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators 16-TSSOP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC4538 High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators - CD74HC4538PWT - Texas Instruments
Dallas, TX, United States
CD74HC4538 High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators
CD74HC4538PWT
CD74HC4538 High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators CD74HC4538PWT
High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators 16-TSSOP -55 to 125

High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators 16-TSSOP -55 to 125

Buy Now Datasheet
Multivibrators - 296-32074-6-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-32074-6-ND
Multivibrators 296-32074-6-ND
Monostable Multivibrator 21ns 16-TSSOP

Monostable Multivibrator 21ns 16-TSSOP

Buy Now Datasheet
Multivibrators - 296-32074-2-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-32074-2-ND
Multivibrators 296-32074-2-ND
Monostable Multivibrator 21ns 16-TSSOP

Monostable Multivibrator 21ns 16-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - 1353820-CD74HC4538PWT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Multivibrators
1353820-CD74HC4538PWT
Integrated Circuits (ICs) - Logic - Multivibrators 1353820-CD74HC4538PWT
Win Source Part Number: 1353820-CD74HC4538PW T Category: Integrated Circuits (ICs) - Logic - Multivibrators Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: 74HC Package: Tape & Reel Product Status: Active Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Base Product Number: 74HC4538 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2 V ~ 6 V Logic Type: Monostable Current - Output High, Low: 5.2mA, 5.2mA Schmitt Trigger Input: Yes Independent Circuits: 2 Propagation Delay: 21 ns

Win Source Part Number: 1353820-CD74HC4538PWT
Category: Integrated Circuits (ICs) - Logic - Multivibrators
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: 74HC
Package: Tape & Reel
Product Status: Active
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Base Product Number: 74HC4538
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2 V ~ 6 V
Logic Type: Monostable
Current - Output High, Low: 5.2mA, 5.2mA
Schmitt Trigger Input: Yes
Independent Circuits: 2
Propagation Delay: 21 ns

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - CD74HC4538PWT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
CD74HC4538PWT
Integrated Circuits (ICs) - Logic - Multivibrators CD74HC4538PWT
IC MULTIVIBRATOR 21NS 16TSSOP

IC MULTIVIBRATOR 21NS 16TSSOP

Supplier's Site
Logic - Multivibrators - CD74HC4538PWT - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
CD74HC4538PWT
Logic - Multivibrators CD74HC4538PWT
IC MULTIVIBRATOR 21NS 16TSSOP

IC MULTIVIBRATOR 21NS 16TSSOP

Supplier's Site Datasheet
Multivibrators - CD74HC4538PWT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
CD74HC4538PWT
Multivibrators CD74HC4538PWT
Monostable Multivibrator 21 ns 16-TSSOP

Monostable Multivibrator 21 ns 16-TSSOP

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number CD74HC4538PWT 296-32074-6-ND 1353820-CD74HC4538PWT CD74HC4538PWT CD74HC4538PWT CD74HC4538PWT
Product Name CD74HC4538 High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators Logic - Multivibrators Multivibrators
Type Retriggerable Non-Retriggerable
Supply Voltage 3.3V; 5V; 2 2 V ~ 6 V 2 V ~ 6 V
Package Type Other; PDIP,SO,SOIC,TSSOP TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" SSOP SSOP; TSSOP SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width)
Logic Family HC
Unlock Full Specs
to access all available technical data

Similar Products

CD4047B CMOS Low-Power Monostable/Astable Multivibrator - CD4047BPWRE4 - Texas Instruments
Specs
Supply Voltage 3V; 10
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
CD54HC123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Resets - 5962-8684701EA - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 2
Package Type Other; CDIP,WAFERSALE
View Details
Multivibrators - 9602PCQR - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.75 V ~ 5.25 V
Package Type DIP; Other; 16-DIP (0.300\", 7.62mm)
Operating Temperature 0 to 75 C (32 to 167 F)
View Details
SN74AHC123A-EP Enhanced Product Dual Retriggerable Monostable Multivibrator - V62/06665-01XE - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; SOIC
View Details