Texas Instruments SN74LS221 Dual monostable multivibrators with Schmitt-trigger inputs SN74LS221DBR

Description
Dual monostable multivibrators with Schmitt-trigger inputs 16-SSOP 0 to 70
Request a Quote Datasheet
Description
Dual monostable multivibrators with Schmitt-trigger inputs 16-SSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS221 Dual monostable multivibrators with Schmitt-trigger inputs - SN74LS221DBR - Texas Instruments
Dallas, TX, United States
SN74LS221 Dual monostable multivibrators with Schmitt-trigger inputs
SN74LS221DBR
SN74LS221 Dual monostable multivibrators with Schmitt-trigger inputs SN74LS221DBR
Dual monostable multivibrators with Schmitt-trigger inputs 16-SSOP 0 to 70

Dual monostable multivibrators with Schmitt-trigger inputs 16-SSOP 0 to 70

Buy Now Datasheet
Logic - Logic - Multivibrators - SN74LS221DBR - 1254909-SN74LS221DBR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - SN74LS221DBR
1254909-SN74LS221DBR
Logic - Logic - Multivibrators - SN74LS221DBR 1254909-SN74LS221DBR
Manufacturer: Texas Instruments Win Source Part Number: 1254909-SN74LS221DBR Series: 74LS Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C Package: 16-SSOP (0.209", 5.30mm Width) Mounting: SMD Logic Type: Monostable Schmitt Trigger Input: No Current - Output High, Low: 400μA, 8mA Operating Supply Voltage: 4.75 V ~ 5.25 V Independent Circuits: 2 Propagation Delay: 45ns Family Name: SN74LS221 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): SN74LS221DR2G; SN74LS221DG; SN74LS221D; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1254909-SN74LS221DBR
Series: 74LS
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C
Package: 16-SSOP (0.209", 5.30mm Width)
Mounting: SMD
Logic Type: Monostable
Schmitt Trigger Input: No
Current - Output High, Low: 400μA, 8mA
Operating Supply Voltage: 4.75 V ~ 5.25 V
Independent Circuits: 2
Propagation Delay: 45ns
Family Name: SN74LS221
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SSOP
Alternative Parts (Cross-Reference): SN74LS221DR2G; SN74LS221DG; SN74LS221D;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Multivibrators - 296-29135-2-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-29135-2-ND
Multivibrators 296-29135-2-ND
Monostable Multivibrator 45ns 16-SSOP

Monostable Multivibrator 45ns 16-SSOP

Buy Now Datasheet
Logic - Multivibrators - SN74LS221DBR - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
SN74LS221DBR
Logic - Multivibrators SN74LS221DBR
IC MULTIVIBRATOR 45NS 16SSOP

IC MULTIVIBRATOR 45NS 16SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - SN74LS221DBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
SN74LS221DBR
Integrated Circuits (ICs) - Logic - Multivibrators SN74LS221DBR
IC MULTIVIBRATOR 45NS 16SSOP

IC MULTIVIBRATOR 45NS 16SSOP

Supplier's Site
Multivibrators - SN74LS221DBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
SN74LS221DBR
Multivibrators SN74LS221DBR
Monostable Multivibrator 45 ns 16-SSOP

Monostable Multivibrator 45 ns 16-SSOP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number SN74LS221DBR 1254909-SN74LS221DBR 296-29135-2-ND SN74LS221DBR SN74LS221DBR SN74LS221DBR
Product Name SN74LS221 Dual monostable multivibrators with Schmitt-trigger inputs Logic - Logic - Multivibrators - SN74LS221DBR Multivibrators Logic - Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators Multivibrators
Supply Voltage 5V; 4.75 4.75 V ~ 5.25 V 4.75 V ~ 5.25 V
Package Type Other; PDIP,SO,SOIC,SSOP SSOP SSOP; Other; "16-SSOP (0.209"", 5.30mm Width)" SSOP SOP; SSOP; Other; 16-SSOP (0.209\", 5.30mm Width)
Logic Family LS
Propagation Delay 80 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC221 High Speed CMOS Logic Dual Monostable Multivibrators with Reset - CD74HC221PWG4 - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SO,SOIC,TSSOP,WAFERSALE
Logic Family HC
View Details
SN74121 Monostable multivibrator with Schmitt-trigger inputs - SN74121N - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Package Type Other; PDIP,SO,SOIC
Logic Family TTL; TTL
View Details
8 suppliers
CD74HCT4538 High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators - CD74HCT4538E - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 5V; 4.5
Package Type Other; PDIP,SOIC
View Details
7 suppliers