Texas Instruments Integrated Circuits (ICs) - Logic - Multivibrators 9602DC

Description
MONOSTABLE MULTIVIBRATOR, 96 SER
Datasheet
Description
MONOSTABLE MULTIVIBRATOR, 96 SER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Multivibrators - 9602DC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
9602DC
Integrated Circuits (ICs) - Logic - Multivibrators 9602DC
MONOSTABLE MULTIVIBRATOR, 96 SER

MONOSTABLE MULTIVIBRATOR, 96 SER

Supplier's Site
Multivibrators - 9602DC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
9602DC
Multivibrators 9602DC
Monostable Multivibrator 48 ns 16-CDIP

Monostable Multivibrator 48 ns 16-CDIP

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Monostable Multivibrators Monostable Multivibrators
Product Number 9602DC 9602DC
Product Name Integrated Circuits (ICs) - Logic - Multivibrators Multivibrators
Supply Voltage 4.75 V ~ 5.25 V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Multivibrators - MM74HC123ASJ - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 5.2 mA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CD74HCT221 High Speed CMOS Logic Dual Monostable Multivibrators with Reset - CD74HCT221E - Texas Instruments
Specs
Supply Voltage 5V; 4.5
Package Type Other; PDIP,SOIC
Logic Family HCT
View Details
6 suppliers
 - 74HC125D/S400,118 - Rochester Electronics
Specs
Package Type Other; SO-14
Logic Family CMOS
View Details
Monostable Multivibrator - 160/H,I - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 8 V
Package Type Other (optional feature); Lead Can / Flat Pack
Number of units in IC 1
View Details