Texas Instruments SN74LV123A Dual Retriggerable Monostable Multivibrators SN74LV123ADR

Description
Dual Retriggerable Monostable Multivibrators 16-SOIC -40 to 125
Request a Quote Datasheet
Description
Dual Retriggerable Monostable Multivibrators 16-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV123A Dual Retriggerable Monostable Multivibrators - SN74LV123ADR - Texas Instruments
Dallas, TX, United States
SN74LV123A Dual Retriggerable Monostable Multivibrators
SN74LV123ADR
SN74LV123A Dual Retriggerable Monostable Multivibrators SN74LV123ADR
Dual Retriggerable Monostable Multivibrators 16-SOIC -40 to 125

Dual Retriggerable Monostable Multivibrators 16-SOIC -40 to 125

Buy Now Datasheet
Multivibrators - 296-9829-2-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-9829-2-ND
Multivibrators 296-9829-2-ND
Monostable Multivibrator 13ns 16-SOIC

Monostable Multivibrator 13ns 16-SOIC

Buy Now Datasheet
Multivibrators - 296-9829-1-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-9829-1-ND
Multivibrators 296-9829-1-ND
Monostable Multivibrator 13ns 16-SOIC

Monostable Multivibrator 13ns 16-SOIC

Buy Now Datasheet
Multivibrators - 296-9829-6-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-9829-6-ND
Multivibrators 296-9829-6-ND
Monostable Multivibrator 13ns 16-SOIC

Monostable Multivibrator 13ns 16-SOIC

Buy Now Datasheet
Logic - Logic - Multivibrators - SN74LV123ADR - 030215-SN74LV123ADR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - SN74LV123ADR
030215-SN74LV123ADR
Logic - Logic - Multivibrators - SN74LV123ADR 030215-SN74LV123ADR
Manufacturer: Texas Instruments Win Source Part Number: 030215-SN74LV123ADR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: Yes Current - Output High, Low: 12mA, 12mA Independent Circuits: 2 Propagation Delay: 13ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 2 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 030215-SN74LV123ADR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Monostable
Schmitt Trigger Input: Yes
Current - Output High, Low: 12mA, 12mA
Independent Circuits: 2
Propagation Delay: 13ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 2 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Mono Multivibrator, 8.3Ns, Soic-16; Logi; Msl Texas Instruments - 29AH7663 - Newark, An Avnet Company
Chicago, IL, United States
Mono Multivibrator, 8.3Ns, Soic-16; Logi; Msl Texas Instruments
29AH7663
Mono Multivibrator, 8.3Ns, Soic-16; Logi; Msl Texas Instruments 29AH7663
MONO MULTIVIBRATOR, 8.3NS, SOIC-16; LOGI; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

MONO MULTIVIBRATOR, 8.3NS, SOIC-16; LOGI; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site
Logic - Multivibrators - SN74LV123ADR - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
SN74LV123ADR
Logic - Multivibrators SN74LV123ADR
IC MULTIVIBRATOR 13NS 16SOIC

IC MULTIVIBRATOR 13NS 16SOIC

Supplier's Site Datasheet
Multivibrators - SN74LV123ADR - ODG (Origin Data Global)
Shenzhen, China
Multivibrators
SN74LV123ADR
Multivibrators SN74LV123ADR
IC MULTIVIBRATOR 13NS 16SOIC

IC MULTIVIBRATOR 13NS 16SOIC

Supplier's Site Datasheet
Multivibrators - SN74LV123ADR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
SN74LV123ADR
Multivibrators SN74LV123ADR
Monostable Multivibrator 13 ns 16-SOIC

Monostable Multivibrator 13 ns 16-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Multivibrators - SN74LV123ADR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
SN74LV123ADR
Integrated Circuits (ICs) - Logic - Multivibrators SN74LV123ADR
IC MULTIVIBRATOR 13NS 16SOIC

IC MULTIVIBRATOR 13NS 16SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number SN74LV123ADR 296-9829-2-ND 030215-SN74LV123ADR 29AH7663 SN74LV123ADR SN74LV123ADR SN74LV123ADR SN74LV123ADR
Product Name SN74LV123A Dual Retriggerable Monostable Multivibrators Multivibrators Logic - Logic - Multivibrators - SN74LV123ADR Mono Multivibrator, 8.3Ns, Soic-16; Logi; Msl Texas Instruments Logic - Multivibrators Multivibrators Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators
Type Retriggerable Non-Retriggerable
Supply Voltage 2.5V; 3.3V; 5V; 2 2 V ~ 5.5 V 2 V ~ 5.5 V 2 V ~ 5.5 V
Package Type Other; SO,SOIC,SSOP,TSSOP,TVSOP,VQFN SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 16-SOIC SOIC; Other; 16-SOIC (0.154", 3.90mm Width) SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) SOIC
Logic Family LV-A
Unlock Full Specs
to access all available technical data

Similar Products

CD74HCT221 High Speed CMOS Logic Dual Monostable Multivibrators with Reset - CD74HCT221E - Texas Instruments
Specs
Supply Voltage 5V; 4.5
Package Type Other; PDIP,SOIC
Logic Family HCT
View Details
6 suppliers
SN54LS221 Dual Monostable Multivibrators With Schmitt-trigger Inputs - M38510/31402B2A - Texas Instruments
Specs
Supply Voltage 4.75
Package Type Other; CDIP,CFP,LCCC
Logic Family LS
View Details
3 suppliers
Logic - Logic - Multivibrators - SN74LV123ANSRG4 - 065582-SN74LV123ANSRG4 - Win Source Electronics
Specs
Supply Voltage 2 V ~ 5.5 V
Package Type Other; 16-SO
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details