Texas Instruments Multivibrators 9600PC

Description
Monostable Multivibrator 56 ns 14-PDIP
Datasheet
Description
Monostable Multivibrator 56 ns 14-PDIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multivibrators - 9600PC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
9600PC
Multivibrators 9600PC
Monostable Multivibrator 56 ns 14-PDIP

Monostable Multivibrator 56 ns 14-PDIP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
9600PC
Integrated Circuits (ICs) - Logic - Multivibrators 9600PC
IC MULTIVIBRATOR

IC MULTIVIBRATOR

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Monostable Multivibrators Monostable Multivibrators
Product Number 9600PC 9600PC
Product Name Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators
Supply Voltage 4.75 V ~ 5.25 V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Multivibrators - MC14538BF - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 8.8 mA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
CD74HC123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset - CD74HC123M - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
8 suppliers
Dual retriggerable monostable multivibrator with reset - 74AHC123ABQ,115 - Nexperia B.V.
Specs
Type Retriggerable
Supply Voltage +7.0
Features Master Reset; ESD Protection
View Details
7 suppliers
Dual One Shot Multivibrator - 9602/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family TTL
View Details