Texas Instruments SN74LV123A Dual Retriggerable Monostable Multivibrators SN74LV123APWRG4

Description
Dual Retriggerable Monostable Multivibrators 16-TSSOP -40 to 125
Request a Quote Datasheet
Description
Dual Retriggerable Monostable Multivibrators 16-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV123A Dual Retriggerable Monostable Multivibrators - SN74LV123APWRG4 - Texas Instruments
Dallas, TX, United States
SN74LV123A Dual Retriggerable Monostable Multivibrators
SN74LV123APWRG4
SN74LV123A Dual Retriggerable Monostable Multivibrators SN74LV123APWRG4
Dual Retriggerable Monostable Multivibrators 16-TSSOP -40 to 125

Dual Retriggerable Monostable Multivibrators 16-TSSOP -40 to 125

Buy Now Datasheet
Logic - Logic - Multivibrators - SN74LV123APWRG4 - 030216-SN74LV123APWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - SN74LV123APWRG4
030216-SN74LV123APWRG4
Logic - Logic - Multivibrators - SN74LV123APWRG4 030216-SN74LV123APWRG4
Manufacturer: Texas Instruments Win Source Part Number: 030216-SN74LV123APWR G4 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: Yes Current - Output High, Low: 12mA, 12mA Independent Circuits: 2 Propagation Delay: 13ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 030216-SN74LV123APWRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Monostable
Schmitt Trigger Input: Yes
Current - Output High, Low: 12mA, 12mA
Independent Circuits: 2
Propagation Delay: 13ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Multivibrators - 296-44333-2-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-44333-2-ND
Multivibrators 296-44333-2-ND
Monostable Multivibrator 13ns 16-TSSOP

Monostable Multivibrator 13ns 16-TSSOP

Buy Now Datasheet
Multivibrators - SN74LV123APWRG4 - ODG (Origin Data Global)
Shenzhen, China
Multivibrators
SN74LV123APWRG4
Multivibrators SN74LV123APWRG4
IC MULTIVIBRATOR 13NS 16TSSOP

IC MULTIVIBRATOR 13NS 16TSSOP

Supplier's Site Datasheet
Logic - Multivibrators - SN74LV123APWRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
SN74LV123APWRG4
Logic - Multivibrators SN74LV123APWRG4
IC MULTIVIBRATOR 13NS 16TSSOP

IC MULTIVIBRATOR 13NS 16TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - SN74LV123APWRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
SN74LV123APWRG4
Integrated Circuits (ICs) - Logic - Multivibrators SN74LV123APWRG4
IC MULTIVIBRATOR 13NS 16TSSOP

IC MULTIVIBRATOR 13NS 16TSSOP

Supplier's Site
Multivibrators - SN74LV123APWRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
SN74LV123APWRG4
Multivibrators SN74LV123APWRG4
Monostable Multivibrator 13 ns 16-TSSOP

Monostable Multivibrator 13 ns 16-TSSOP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number SN74LV123APWRG4 030216-SN74LV123APWRG4 296-44333-2-ND SN74LV123APWRG4 SN74LV123APWRG4 SN74LV123APWRG4 SN74LV123APWRG4
Product Name SN74LV123A Dual Retriggerable Monostable Multivibrators Logic - Logic - Multivibrators - SN74LV123APWRG4 Multivibrators Multivibrators Logic - Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators Multivibrators
Type Retriggerable Non-Retriggerable
Supply Voltage 2.5V; 3.3V; 5V; 2 2 V ~ 5.5 V 2 V ~ 5.5 V 2 V ~ 5.5 V
Package Type Other; SO,SOIC,SSOP,TSSOP,TVSOP,VQFN SOP; SSOP; TSSOP; Other; 16-TSSOP TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" Other; 16-TSSOP (0.173", 4.40mm Width) SSOP; TSSOP SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width)
Logic Family LV-A
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC4538 High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators - CD74HC4538PWG4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
5 suppliers
CD74HCT4538 High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators - CD74HCT4538E - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 5V; 4.5
Package Type Other; PDIP,SOIC
View Details
7 suppliers
SN54AHCT123A DUAL RETRIGGERABLE MONOSTABLE MULTIVIBRATORS - SNJ54AHCT123AJ - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 4.5
Package Type Other; CDIP,CFP,LCCC
View Details
2 suppliers
SN54LS221 Dual Monostable Multivibrators With Schmitt-trigger Inputs - SNJ54LS221J - Texas Instruments
Specs
Supply Voltage 4.75
Package Type Other; CDIP,CFP,LCCC
Logic Family LS
View Details
2 suppliers