Texas Instruments SN74LS123 Dual retriggerable monostable multivibrators SN74LS123DRG4

Description
Dual retriggerable monostable multivibrators 16-SOIC 0 to 70
Request a Quote Datasheet
Description
Dual retriggerable monostable multivibrators 16-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS123 Dual retriggerable monostable multivibrators - SN74LS123DRG4 - Texas Instruments
Dallas, TX, United States
SN74LS123 Dual retriggerable monostable multivibrators
SN74LS123DRG4
SN74LS123 Dual retriggerable monostable multivibrators SN74LS123DRG4
Dual retriggerable monostable multivibrators 16-SOIC 0 to 70

Dual retriggerable monostable multivibrators 16-SOIC 0 to 70

Buy Now Datasheet
Logic - Logic - Multivibrators - SN74LS123DRG4 - 211946-SN74LS123DRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - SN74LS123DRG4
211946-SN74LS123DRG4
Logic - Logic - Multivibrators - SN74LS123DRG4 211946-SN74LS123DRG4
Manufacturer: Texas Instruments Win Source Part Number: 211946-SN74LS123DRG4 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: No Current - Output High, Low: 400μA, 8mA Independent Circuits: 2 Propagation Delay: 28ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 211946-SN74LS123DRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Monostable
Schmitt Trigger Input: No
Current - Output High, Low: 400μA, 8mA
Independent Circuits: 2
Propagation Delay: 28ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Multivibrators - SN74LS123DRG4-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
SN74LS123DRG4-ND
Multivibrators SN74LS123DRG4-ND
Monostable Multivibrator 28ns 16-SOIC

Monostable Multivibrator 28ns 16-SOIC

Buy Now Datasheet
Multivibrators - SN74LS123DRG4 - ODG (Origin Data Global)
Shenzhen, China
Multivibrators
SN74LS123DRG4
Multivibrators SN74LS123DRG4
IC MULTIVIBRATOR 28NS 16SOIC

IC MULTIVIBRATOR 28NS 16SOIC

Supplier's Site Datasheet
Multivibrators - SN74LS123DRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
SN74LS123DRG4
Multivibrators SN74LS123DRG4
Monostable Multivibrator 28 ns 16-SOIC

Monostable Multivibrator 28 ns 16-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Multivibrators - SN74LS123DRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
SN74LS123DRG4
Integrated Circuits (ICs) - Logic - Multivibrators SN74LS123DRG4
IC MULTIVIBRATOR 28NS 16SOIC

IC MULTIVIBRATOR 28NS 16SOIC

Supplier's Site
Logic - Multivibrators - SN74LS123DRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
SN74LS123DRG4
Logic - Multivibrators SN74LS123DRG4
IC MULTIVIBRATOR 28NS 16SOIC

IC MULTIVIBRATOR 28NS 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number SN74LS123DRG4 211946-SN74LS123DRG4 SN74LS123DRG4-ND SN74LS123DRG4 SN74LS123DRG4 SN74LS123DRG4 SN74LS123DRG4
Product Name SN74LS123 Dual retriggerable monostable multivibrators Logic - Logic - Multivibrators - SN74LS123DRG4 Multivibrators Multivibrators Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators Logic - Multivibrators
Type Retriggerable Non-Retriggerable
Supply Voltage 5V; 4.75 4.75 V ~ 5.25 V 4.75 V ~ 5.25 V 4.75 V ~ 5.25 V
Package Type Other; PDIP,SO,SOIC SOIC; Other; 16-SOIC SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 16-SOIC (0.154", 3.90mm Width) SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) SOIC
Logic Family LS
Unlock Full Specs
to access all available technical data

Similar Products

Multivibrators - 4047BDMQB - Quarktwin Technology Ltd.
Specs
Supply Voltage 1.8V; 3 V ~ 18 V
Package Type DIP; Other; 14-CDIP (0.300\", 7.62mm)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
CD14538B CMOS Dual Precision Monostable Multivibrator (125 C Operation) - CD14538BMT - Texas Instruments
Specs
Supply Voltage 3V; 10
Package Type Other; CDIP,PDIP,SO,SOIC,TSSOP,WAFERSALE
Propagation Delay 300 ns
View Details
5 suppliers
CD74HCT4538 High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators - CD74HCT4538M96G4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 5V; 4.5
Package Type Other; PDIP,SOIC
View Details