Texas Instruments CD4098B CMOS Dual Monostable Multivibrator CD4098BE

Description
CMOS Dual Monostable Multivibrator 16-PDIP -55 to 125
Request a Quote
Description
CMOS Dual Monostable Multivibrator 16-PDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CD4098BE is a CMOS Dual Monostable Multivibrator designed for a wide range of applications. It operates over a temperature range of -55°C to 125°C, making it suitable for both industrial and automotive environments. The device is available in a 16-lead dual-in-line plastic package (PDIP) and is RoHS compliant. It features two independent monostable multivibrator circuits, which can be triggered by a variety of input signals. The CD4098BE is part of the CD4000 series and is similar to the MC14528, providing engineers with a reliable option for timing applications. Its versatility and robust performance characteristics make it a suitable choice for projects requiring precise timing control.

Datasheet Summary
Powered by GS/AI

The CD4098BE is a CMOS Dual Monostable Multivibrator designed for a wide range of applications. It operates over a temperature range of -55°C to 125°C, making it suitable for both industrial and automotive environments. The device is available in a 16-lead dual-in-line plastic package (PDIP) and is RoHS compliant. It features two independent monostable multivibrator circuits, which can be triggered by a variety of input signals. The CD4098BE is part of the CD4000 series and is similar to the MC14528, providing engineers with a reliable option for timing applications. Its versatility and robust performance characteristics make it a suitable choice for projects requiring precise timing control.

Suppliers

Company
Product
Description
Supplier Links
CD4098B CMOS Dual Monostable Multivibrator - CD4098BE - Texas Instruments
Dallas, TX, United States
CD4098B CMOS Dual Monostable Multivibrator
CD4098BE
CD4098B CMOS Dual Monostable Multivibrator CD4098BE
CMOS Dual Monostable Multivibrator 16-PDIP -55 to 125

CMOS Dual Monostable Multivibrator 16-PDIP -55 to 125

Buy Now Datasheet
 - CD4098BE - Rochester Electronics
Newburyport, MA, United States
CD4098B CMOS Dual Monostable Multivibrator

CD4098B CMOS Dual Monostable Multivibrator

Supplier's Site Datasheet
Multivibrators - 296-3526-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-3526-ND
Multivibrators 296-3526-ND
Monostable Multivibrator 100ns 16-PDIP

Monostable Multivibrator 100ns 16-PDIP

Buy Now Datasheet
Logic - Logic - Multivibrators - CD4098BE - 006209-CD4098BE - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - CD4098BE
006209-CD4098BE
Logic - Logic - Multivibrators - CD4098BE 006209-CD4098BE
Manufacturer: Texas Instruments Win Source Part Number: 006209-CD4098BE Packaging: Tube/Rail Mounting: Through Hole Logic Type: Monostable Schmitt Trigger Input: No Current - Output High, Low: 6.8mA, 6.8mA Independent Circuits: 2 Propagation Delay: 100ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-PDIP Supply Voltage - Operating: 3 V to 18 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing

Manufacturer: Texas Instruments
Win Source Part Number: 006209-CD4098BE
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Monostable
Schmitt Trigger Input: No
Current - Output High, Low: 6.8mA, 6.8mA
Independent Circuits: 2
Propagation Delay: 100ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 3 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing

Buy Now Datasheet
Monostable Multivibrators - 527293 - RS Components, Ltd.
Corby, Northants, United Kingdom
Monostable Multivibrators
527293
Monostable Multivibrators 527293
Dual Monostable Multivibrator CD4098

Dual Monostable Multivibrator CD4098

Supplier's Site
Multivibrators - CD4098BE - ODG (Origin Data Global)
Shenzhen, China
Multivibrators
CD4098BE
Multivibrators CD4098BE
IC MULTIVIBRATOR 100NS 16DIP

IC MULTIVIBRATOR 100NS 16DIP

Supplier's Site Datasheet
Logic - Multivibrators - CD4098BE - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
CD4098BE
Logic - Multivibrators CD4098BE
IC MULTIVIBRATOR 100NS 16DIP

IC MULTIVIBRATOR 100NS 16DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - CD4098BE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
CD4098BE
Integrated Circuits (ICs) - Logic - Multivibrators CD4098BE
IC MULTIVIBRATOR 100NS 16DIP

IC MULTIVIBRATOR 100NS 16DIP

Supplier's Site
Multivibrators - CD4098BE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
CD4098BE
Multivibrators CD4098BE
Monostable Multivibrator 100 ns 16-PDIP

Monostable Multivibrator 100 ns 16-PDIP

Buy Now
Ic, 4000 Cmos, 4098, Dip16, 18V; Logic Family / Base Number Texas Instruments - 26AJ5425 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 4000 Cmos, 4098, Dip16, 18V; Logic Family / Base Number Texas Instruments
26AJ5425
Ic, 4000 Cmos, 4098, Dip16, 18V; Logic Family / Base Number Texas Instruments 26AJ5425
IC, 4000 CMOS, 4098, DIP16, 18V; Logic Family / Base Number:CD4098; Multivibrator Type:Monostable; Output Current:6.8mA; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:DIP; No. of Pins:16Pins; Propagation RoHS Compliant: Yes

IC, 4000 CMOS, 4098, DIP16, 18V; Logic Family / Base Number:CD4098; Multivibrator Type:Monostable; Output Current:6.8mA; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:DIP; No. of Pins:16Pins; Propagation RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Win Source Electronics RS Components, Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number CD4098BE CD4098BE 296-3526-ND 006209-CD4098BE 527293 CD4098BE CD4098BE CD4098BE CD4098BE 26AJ5425
Product Name CD4098B CMOS Dual Monostable Multivibrator Multivibrators Logic - Logic - Multivibrators - CD4098BE Monostable Multivibrators Multivibrators Logic - Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators Multivibrators Ic, 4000 Cmos, 4098, Dip16, 18V; Logic Family / Base Number Texas Instruments
Supply Voltage 3V; 10 3 V ~ 18 V 3 V ~ 18 V 1.8V; 3 V ~ 18 V 18V
Package Type Other; PDIP,SO,SOIC,TSSOP DIP; PDIP; Other; PDIP16 DIP; Other; "16-DIP (0.300"", 7.62mm)" DIP; PDIP; Other; 16-PDIP DIP; Other; Pdip DIP; Other; 16-DIP (0.300", 7.62mm) DIP; Other; 16-DIP (0.300\", 7.62mm) Other; DIP
Logic Family CD4000 CMOS CMOS; 4000
Propagation Delay 250 ns 500 ns 100 ns
Operating Current 0.0600 mA 6.8 mA 6.8 mA 6.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN74LS123 Dual retriggerable monostable multivibrators - SN74LS123NE4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 5V; 4.75
Package Type Other; PDIP,SO,SOIC
View Details
4 suppliers
Multivibrators - 9601PC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.75 V ~ 5.25 V
Package Type DIP; Other; 14-DIP (0.300\", 7.62mm)
Operating Temperature 0 to 75 C (32 to 167 F)
View Details
CD74HC221 High Speed CMOS Logic Dual Monostable Multivibrators with Reset - CD74HC221MT - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SO,SOIC,TSSOP,WAFERSALE
Logic Family HC
View Details
5 suppliers
SN74AHCT123A Dual Retriggerable Monostable Multivibrators - SN74AHCT123ADGVR - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 5V; 2
Package Type Other; PDIP,SOIC,SSOP,TSSOP,TVSOP
View Details
6 suppliers