The CD4047BEE4 is a monostable multivibrator housed in a 14-lead plastic dual in-line package (PDIP). It operates over a temperature range of -55°C to 125°C and is compliant with RoHS and Green standards, making it suitable for environmentally conscious designs. This device is part of the CD4047B series, which is known for its versatility in generating timing pulses and oscillations. The CD4047BEE4 is actively recommended for new designs, indicating its reliability and relevance in current applications. Its specifications make it a suitable choice for engineers looking for a robust multivibrator for various electronic projects.
CMOS Low-Power Monostable/Astable Multivibrator 14-PDIP -55 to 125
CMOS LOW-POWER MONOSTABLE/ASTABL
Monostable Multivibrator 150 ns 14-PDIP
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators |
| Product Number | CD4047BEE4 | 296-CD4047BEE4-ND | CD4047BEE4 | CD4047BEE4 |
| Product Name | CD4047B CMOS Low-Power Monostable/Astable Multivibrator | Multivibrators | Integrated Circuits (ICs) - Logic - Multivibrators | Multivibrators |
| Supply Voltage | 3V; 10 | 1.8V; 3 V ~ 18 V | ||
| Package Type | Other; PDIP,SO,SOIC,TSSOP | DIP; Other; "14-DIP (0.300"", 7.62mm)" | DIP; Other; 14-DIP (0.300\", 7.62mm) | |
| Logic Family | CD4000 |