Texas Instruments SN74LS122 Retriggerable monostable multivibrator SN74LS122DRE4

Description
Retriggerable monostable multivibrator 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Retriggerable monostable multivibrator 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS122 Retriggerable monostable multivibrator - SN74LS122DRE4 - Texas Instruments
Dallas, TX, United States
SN74LS122 Retriggerable monostable multivibrator
SN74LS122DRE4
SN74LS122 Retriggerable monostable multivibrator SN74LS122DRE4
Retriggerable monostable multivibrator 14-SOIC 0 to 70

Retriggerable monostable multivibrator 14-SOIC 0 to 70

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - 1257190-SN74LS122DRE4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Multivibrators
1257190-SN74LS122DRE4
Integrated Circuits (ICs) - Logic - Multivibrators 1257190-SN74LS122DRE4
Win Source Part Number: 1257190-SN74LS122DRE 4 Category: Integrated Circuits (ICs)>Logic - Multivibrators Series: 74LS Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: No Current - Output High, Low: 400µA, 8mA Independent Circuits: 1 Propagation Delay: 28 ns Voltage - Supply: 4.75 V ~ 5.25 V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74LS122

Win Source Part Number: 1257190-SN74LS122DRE4
Category: Integrated Circuits (ICs)>Logic - Multivibrators
Series: 74LS
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Logic Type: Monostable
Schmitt Trigger Input: No
Current - Output High, Low: 400µA, 8mA
Independent Circuits: 1
Propagation Delay: 28 ns
Voltage - Supply: 4.75 V ~ 5.25 V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74LS122

Buy Now Datasheet
Multivibrators - SN74LS122DRE4-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
SN74LS122DRE4-ND
Multivibrators SN74LS122DRE4-ND
Monostable Multivibrator 28ns 14-SOIC

Monostable Multivibrator 28ns 14-SOIC

Buy Now Datasheet
Logic - Multivibrators - SN74LS122DRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
SN74LS122DRE4
Logic - Multivibrators SN74LS122DRE4
IC MULTIVIBRATOR 28NS 14SOIC

IC MULTIVIBRATOR 28NS 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - SN74LS122DRE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
SN74LS122DRE4
Integrated Circuits (ICs) - Logic - Multivibrators SN74LS122DRE4
IC MULTIVIBRATOR 28NS 14SOIC

IC MULTIVIBRATOR 28NS 14SOIC

Supplier's Site
Multivibrators - SN74LS122DRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
SN74LS122DRE4
Multivibrators SN74LS122DRE4
Monostable Multivibrator 28 ns 14-SOIC

Monostable Multivibrator 28 ns 14-SOIC

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number SN74LS122DRE4 1257190-SN74LS122DRE4 SN74LS122DRE4-ND SN74LS122DRE4 SN74LS122DRE4 SN74LS122DRE4
Product Name SN74LS122 Retriggerable monostable multivibrator Integrated Circuits (ICs) - Logic - Multivibrators Multivibrators Logic - Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators Multivibrators
Type Retriggerable Non-Retriggerable
Supply Voltage 5V; 4.75 4.75 V ~ 5.25 V 4.75 V ~ 5.25 V
Package Type Other; PDIP,SO,SOIC SOIC SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; Other; 14-SOIC (0.154\", 3.90mm Width)
Logic Family LS
Unlock Full Specs
to access all available technical data

Similar Products

CD14538B CMOS Dual Precision Monostable Multivibrator (125 C Operation) - CD14538BPWR - Texas Instruments
Specs
Supply Voltage 3V; 10
Package Type Other; CDIP,PDIP,SO,SOIC,TSSOP,WAFERSALE
Propagation Delay 300 ns
View Details
7 suppliers
SN74LV123A Dual Retriggerable Monostable Multivibrators - SN74LV123ARGYRG4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 2.5V; 3.3V; 5V; 2
Package Type Other; SO,SOIC,SSOP,TSSOP,TVSOP,VQFN
View Details
6 suppliers
CD4047B CMOS Low-Power Monostable/Astable Multivibrator - CD4047BE - Texas Instruments
Specs
Supply Voltage 3V; 10
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
9 suppliers
SN74LS423 Dual Retriggerable Monostable Multivibrators - SN74LS423NE4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 5V; 4.75
Package Type Other; PDIP,SO,SOIC
View Details