CMOS Dual Precision Monostable Multivibrator (125 C Operation) 16-TSSOP -55 to 125
Monostable Multivibrator 100ns 16-TSSOP
Monostable Multivibrator 100ns 16-TSSOP
Monostable Multivibrator 100ns 16-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 006234-CD14538BPWR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Monostable
Schmitt Trigger Input: Yes
Current - Output High, Low: 6.8mA, 6.8mA
Independent Circuits: 2
Propagation Delay: 100ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 3 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
IC MULTIVIBRATOR 100NS 16TSSOP
Monostable Multivibrator 100 ns 16-TSSOP
IC MULTIVIBRATOR 100NS 16TSSOP
IC MULTIVIBRATOR 100NS 16TSSOP
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators |
| Product Number | CD14538BPWR | 296-12018-6-ND | 006234-CD14538BPWR | CD14538BPWR | CD14538BPWR | CD14538BPWR | CD14538BPWR |
| Product Name | CD14538B CMOS Dual Precision Monostable Multivibrator (125 C Operation) | Multivibrators | Logic - Logic - Multivibrators - CD14538BPWR | Integrated Circuits (ICs) - Logic - Multivibrators | Multivibrators | Multivibrators | Logic - Multivibrators |
| Supply Voltage | 3V; 10 | 3 V ~ 18 V | 1.8V; 3 V ~ 18 V | 3 V ~ 18 V | |||
| Package Type | Other; CDIP,PDIP,SO,SOIC,TSSOP,WAFERSALE | TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; Other; 16-TSSOP | SSOP; TSSOP | SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) | Other; 16-TSSOP (0.173", 4.40mm Width) | |
| Propagation Delay | 300 ns | 100 ns | |||||
| Operating Current | 0.3000 mA | 6.8 mA | 6.8 mA | 6.8 mA |