CMOS Low-Power Monostable/Astable Multivibrator 14-PDIP -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 006178-CD4047BE
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Astable, Monostable
Schmitt Trigger Input: No
Current - Output High, Low: 6.8mA, 6.8mA
Independent Circuits: 1
Propagation Delay: 80ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 3 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Application Field: Used in Clock & Timing
CMOS Mono/Astable Multivibrator CD4047BE
Monostable Multivibrator 80ns 14-PDIP
IC, 4000 CMOS, 4047, DIP14, 18V; Logic Family / Base Number:CD4047; Multivibrator Type:Monostable / Astable; Output Current:6.8mA; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:DIP; No. of Pins:14Pins; Propagation RoHS Compliant: Yes
80ns 3V~18V DIP-14 Monostable Multivibrators ROHS
IC MULTIVIBRATOR 80NS 14DIP
IC MULTIVIBRATOR 80NS 14DIP
Monostable Multivibrator 80 ns 14-PDIP
| Texas Instruments | Win Source Electronics | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators |
| Product Number | CD4047BE | 006178-CD4047BE | 527895 | 296-2053-5-ND | 26AJ5408 | CD4047BE | CD4047BE | CD4047BE | CD4047BE |
| Product Name | CD4047B CMOS Low-Power Monostable/Astable Multivibrator | Logic - Logic - Multivibrators - CD4047BE | Monostable Multivibrators | Multivibrators | Ic, 4000 Cmos, 4047, Dip14, 18V; Logic Family / Base Number Texas Instruments | Logic ICs >> Monostable Multivibrators | Integrated Circuits (ICs) - Logic - Multivibrators | Multivibrators | Multivibrators |
| Supply Voltage | 3V; 10 | 3 V ~ 18 V | 18V | 3V~18V | 3 V ~ 18 V | 1.8V; 3 V ~ 18 V | |||
| Package Type | Other; PDIP,SO,SOIC,TSSOP | DIP; PDIP; Other; 14-PDIP | DIP; Other; Pdip | DIP; Other; "14-DIP (0.300"", 7.62mm)" | Other; DIP | DIP | DIP; Other; 14-DIP (0.300", 7.62mm) | DIP; Other; 14-DIP (0.300\", 7.62mm) | |
| Logic Family | CD4000 | CMOS; 4000 | |||||||
| Propagation Delay | 450 ns | 1000 ns | 80 ns | 80 ns |