Monostable multivibrator with Schmitt-trigger inputs 14-SOIC 0 to 70
Monostable Multivibrator 45ns 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 133904-SN74121D
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Monostable
Schmitt Trigger Input: No
Current - Output High, Low: 400μA, 16mA
Independent Circuits: 2
Propagation Delay: 45ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
LOGIC, MONOSTABLE MULTIVIB, 14SOIC; Logic Family / Base Number:TTL121; Multivibrator Type:Monostable; Output Current:16mA; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:SOIC; No. of Pins:14Pins; Propagation RoHS Compliant: Yes
IC MULTIVIBRATOR 45NS 14SOIC
IC MULTIVIBRATOR 45NS 14SOIC
IC MULTIVIBRATOR 45NS 14SOIC
Monostable Multivibrator 45 ns 14-SOIC
| Texas Instruments | DigiKey | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators |
| Product Number | SN74121D | 296-33599-5-ND | 133904-SN74121D | 37AJ1200 | SN74121D | SN74121D | SN74121D | SN74121D |
| Product Name | SN74121 Monostable multivibrator with Schmitt-trigger inputs | Multivibrators | Logic - Logic - Multivibrators - SN74121D | Logic, Monostable Multivib, 14Soic; Logic Family / Base Number Texas Instruments | Logic - Multivibrators | Multivibrators | Integrated Circuits (ICs) - Logic - Multivibrators | Multivibrators |
| Supply Voltage | 5V; 4.75 | 4.75 V ~ 5.25 V | 5.25V | 4.75 V ~ 5.25 V | 4.75 V ~ 5.25 V | |||
| Package Type | Other; PDIP,SO,SOIC | SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 14-SOIC | Other; SOIC | SOIC; Other; 14-SOIC (0.154", 3.90mm Width) | SOIC | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) | |
| Logic Family | TTL; TTL | |||||||
| Propagation Delay | 80 ns | 45 ns |