Texas Instruments SN74HC163 4-Bit Synchronous Binary Counters SN74HC163DR

Description
4-Bit Synchronous Binary Counters 16-SOIC -40 to 85
Request a Quote Datasheet
Description
4-Bit Synchronous Binary Counters 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC163 4-Bit Synchronous Binary Counters - SN74HC163DR - Texas Instruments
Dallas, TX, United States
SN74HC163 4-Bit Synchronous Binary Counters
SN74HC163DR
SN74HC163 4-Bit Synchronous Binary Counters SN74HC163DR
4-Bit Synchronous Binary Counters 16-SOIC -40 to 85

4-Bit Synchronous Binary Counters 16-SOIC -40 to 85

Buy Now Datasheet
 - SN74HC163DR - Rochester Electronics
Newburyport, MA, United States
Binary Counter, HC/UH Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, CMOS, PDSO16

Binary Counter, HC/UH Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, CMOS, PDSO16

Supplier's Site Datasheet
Counters, Dividers - 296-31790-6-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-31790-6-ND
Counters, Dividers 296-31790-6-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Buy Now Datasheet
Counters, Dividers - 296-31790-2-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-31790-2-ND
Counters, Dividers 296-31790-2-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Buy Now Datasheet
Counters, Dividers - 296-31790-1-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-31790-1-ND
Counters, Dividers 296-31790-1-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Buy Now Datasheet
Logic - Logic - Counters, Dividers - SN74HC163DR - 103703-SN74HC163DR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SN74HC163DR
103703-SN74HC163DR
Logic - Logic - Counters, Dividers - SN74HC163DR 103703-SN74HC163DR
Manufacturer: Texas Instruments Win Source Part Number: 103703-SN74HC163DR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up Reset: Synchronous Timing: Synchronous Count Rate: 36MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 103703-SN74HC163DR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up
Reset: Synchronous
Timing: Synchronous
Count Rate: 36MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Counters, Dividers - SN74HC163DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74HC163DR
Counters, Dividers SN74HC163DR
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Buy Now
Logic - Counters, Dividers - SN74HC163DR - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
SN74HC163DR
Logic - Counters, Dividers SN74HC163DR
IC COUNTER 4BIT SYNC BIN 16-SOIC

IC COUNTER 4BIT SYNC BIN 16-SOIC

Supplier's Site Datasheet
Counters, Dividers - SN74HC163DR - ODG (Origin Data Global)
Shenzhen, China
Counters, Dividers
SN74HC163DR
Counters, Dividers SN74HC163DR
IC COUNTER 4BIT SYNC BIN 16-SOIC

IC COUNTER 4BIT SYNC BIN 16-SOIC

Supplier's Site Datasheet
Futian, Shenzhen, China
Logic ICs >> Counters / Dividers
SN74HC163DR
Logic ICs >> Counters / Dividers SN74HC163DR
Positive Edge 2V~6V 4 1 36MHz SOIC-16 Counters / Dividers ROHS

Positive Edge 2V~6V 4 1 36MHz SOIC-16 Counters / Dividers ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - SN74HC163DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN74HC163DR
Integrated Circuits (ICs) - Logic - Counters, Dividers SN74HC163DR
IC BINARY COUNTER 4-BIT 16SOIC

IC BINARY COUNTER 4-BIT 16SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SN74HC163DR SN74HC163DR 296-31790-6-ND 103703-SN74HC163DR SN74HC163DR SN74HC163DR SN74HC163DR SN74HC163DR SN74HC163DR
Product Name SN74HC163 4-Bit Synchronous Binary Counters Counters, Dividers Logic - Logic - Counters, Dividers - SN74HC163DR Counters, Dividers Logic - Counters, Dividers Counters, Dividers Logic ICs >> Counters / Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Counter Category Synchronous Synchronous Synchronous Synchronous Synchronous
Supply Voltage 3.3V; 5V; 6 2 V ~ 6 V 2 V ~ 6 V 2 V ~ 6 V 2V~6V
Package Type PDIP,SO,SOIC,TSSOP SOIC; SOIC16 SOIC; "16-SOIC (0.154"", 3.90mm Width)" SOIC; 16-SOIC SOIC; 16-SOIC (0.154\", 3.90mm Width) SOIC; 16-SOIC (0.154", 3.90mm Width) SOIC SOIC
Logic Family HC CMOS
Number of Stages (Bits) 4 bits 4 bits
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS592 8-Bit Binary Counters With Input Registers - 5962-8762101EA - Texas Instruments
Specs
Supply Voltage 5.25
Package Type CDIP,CFP,LCCC
Logic Family LS
View Details
2 suppliers
Counters, Dividers - 54160FM - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type 16-CFlatpack
Clock Frequency 25 MHz
View Details
2 suppliers
CD74HC4017 High Speed CMOS Logic Decade Counter/Divider with 10 Decoded Outputs - CD74HC4017MT - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SO,SOIC,TSSOP
View Details
7 suppliers
CD4040B CMOS 12-Stage Ripple-Carry Binary Counter/Divider - CD4040BPW - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP,WAFERSALE
Logic Family CD4000
View Details
7 suppliers