Texas Instruments SN74HC161 4-Bit Synchronous Binary Counters SN74HC161PWR

Description
4-Bit Synchronous Binary Counters 16-TSSOP -40 to 85
Request a Quote Datasheet
Description
4-Bit Synchronous Binary Counters 16-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC161 4-Bit Synchronous Binary Counters - SN74HC161PWR - Texas Instruments
Dallas, TX, United States
SN74HC161 4-Bit Synchronous Binary Counters
SN74HC161PWR
SN74HC161 4-Bit Synchronous Binary Counters SN74HC161PWR
4-Bit Synchronous Binary Counters 16-TSSOP -40 to 85

4-Bit Synchronous Binary Counters 16-TSSOP -40 to 85

Buy Now Datasheet
Logic - Logic - Counters, Dividers - SN74HC161PWR - 112628-SN74HC161PWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SN74HC161PWR
112628-SN74HC161PWR
Logic - Logic - Counters, Dividers - SN74HC161PWR 112628-SN74HC161PWR
Manufacturer: Texas Instruments Win Source Part Number: 112628-SN74HC161PWR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up Reset: Asynchronous Timing: Synchronous Count Rate: 36MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 112628-SN74HC161PWR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up
Reset: Asynchronous
Timing: Synchronous
Count Rate: 36MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - SN74HC161PWR - Rochester Electronics
Newburyport, MA, United States
Binary Counter, HC/UH Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, CMOS, PDSO16

Binary Counter, HC/UH Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, CMOS, PDSO16

Supplier's Site Datasheet
Counters, Dividers - 296-38231-6-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-38231-6-ND
Counters, Dividers 296-38231-6-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Buy Now Datasheet
Counters, Dividers - 296-38231-2-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-38231-2-ND
Counters, Dividers 296-38231-2-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Buy Now Datasheet
Counters, Dividers - 296-38231-1-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-38231-1-ND
Counters, Dividers 296-38231-1-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Buy Now Datasheet
Logic - Counters, Dividers - SN74HC161PWR - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
SN74HC161PWR
Logic - Counters, Dividers SN74HC161PWR
IC COUNTER 4BIT SYNC BIN 16TSSOP

IC COUNTER 4BIT SYNC BIN 16TSSOP

Supplier's Site Datasheet
Counters, Dividers - SN74HC161PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74HC161PWR
Counters, Dividers SN74HC161PWR
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Buy Now
IC COUNTER 4BIT SYNC BIN 16TSSOP - 815-SN74HC161PWR - Utmel Electronic Limited
Hong Kong, China
IC COUNTER 4BIT SYNC BIN 16TSSOP
815-SN74HC161PWR
IC COUNTER 4BIT SYNC BIN 16TSSOP 815-SN74HC161PWR
IC COUNTER 4BIT SYNC BIN 16TSSOP

IC COUNTER 4BIT SYNC BIN 16TSSOP

Supplier's Site
Integrated Circuits (ICs) - Logic - Counters, Dividers - SN74HC161PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN74HC161PWR
Integrated Circuits (ICs) - Logic - Counters, Dividers SN74HC161PWR
IC BINARY COUNTER 4-BIT 16TSSOP

IC BINARY COUNTER 4-BIT 16TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SN74HC161PWR 112628-SN74HC161PWR SN74HC161PWR 296-38231-6-ND SN74HC161PWR SN74HC161PWR 815-SN74HC161PWR SN74HC161PWR
Product Name SN74HC161 4-Bit Synchronous Binary Counters Logic - Logic - Counters, Dividers - SN74HC161PWR Counters, Dividers Logic - Counters, Dividers Counters, Dividers IC COUNTER 4BIT SYNC BIN 16TSSOP Integrated Circuits (ICs) - Logic - Counters, Dividers
Counter Category Synchronous Synchronous Synchronous; Asynchronous Synchronous Synchronous
Supply Voltage 3.3V; 5V; 6 2 V ~ 6 V 2 V ~ 6 V 5V; 5V
Package Type PDIP,SO,SOIC,TSSOP SOP; SSOP; TSSOP; 16-TSSOP SOP; SSOP; TSSOP16 TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) SSOP; 16-TSSOP (0.173, 4.40mm Width) SSOP
Logic Family HC CMOS CMOS; CMOS
Number of Stages (Bits) 4 bits
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC191 High Speed CMOS Logic Presettable Synchronous 4-Bit Binary Up/Down Counters - CD74HC191E - Texas Instruments
Specs
Features Presettable
Counter Category Synchronous
Counter Direction Bidirectional
View Details
6 suppliers
CD74HC4017 High Speed CMOS Logic Decade Counter/Divider with 10 Decoded Outputs - CD74HC4017MTE4 - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SO,SOIC,TSSOP
View Details
6 suppliers
CD54HC190 High Speed CMOS Logic Presettable Synchronous 4-Bit BCD Decade Up/Down Counter - 5962-8994601EA - Texas Instruments
Specs
Features Presettable
Counter Type BCD/Decade Counter
Counter Category Synchronous
View Details
CD4024B CMOS 7-Stage Ripple-Carry Binary Counter/Divider - CD4024BMT - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
6 suppliers