Texas Instruments SN74HC161 4-Bit Synchronous Binary Counters SN74HC161N

Description
4-Bit Synchronous Binary Counters 16-PDIP -40 to 85
Request a Quote
Description
4-Bit Synchronous Binary Counters 16-PDIP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74HC161N is a 4-bit synchronous binary counter in a 16-pin PDIP package, designed for high-speed counting applications with synchronous operation and internal carry look-ahead. It operates from 2 V to 6 V, has a maximum quiescent current of 80 µA, and provides ±4-mA output drive at 5 V. The device features asynchronous clear and synchronous preset, with a typical propagation delay of 14 ns. The clear input resets all outputs to low independently of the clock, while the load input presets outputs on the next rising clock edge. The carry output (RCO) enables n-bit cascading. The operating temperature range is -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

The SN74HC161N is a 4-bit synchronous binary counter in a 16-pin PDIP package, designed for high-speed counting applications with synchronous operation and internal carry look-ahead. It operates from 2 V to 6 V, has a maximum quiescent current of 80 µA, and provides ±4-mA output drive at 5 V. The device features asynchronous clear and synchronous preset, with a typical propagation delay of 14 ns. The clear input resets all outputs to low independently of the clock, while the load input presets outputs on the next rising clock edge. The carry output (RCO) enables n-bit cascading. The operating temperature range is -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
SN74HC161 4-Bit Synchronous Binary Counters - SN74HC161N - Texas Instruments
Dallas, TX, United States
SN74HC161 4-Bit Synchronous Binary Counters
SN74HC161N
SN74HC161 4-Bit Synchronous Binary Counters SN74HC161N
4-Bit Synchronous Binary Counters 16-PDIP -40 to 85

4-Bit Synchronous Binary Counters 16-PDIP -40 to 85

Buy Now Datasheet
 - SN74HC161N - Rochester Electronics
Newburyport, MA, United States
Binary Counter, HC/UH Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, CMOS, PDIP16

Binary Counter, HC/UH Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, CMOS, PDIP16

Supplier's Site Datasheet
Counters, Dividers - 296-8244-5-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-8244-5-ND
Counters, Dividers 296-8244-5-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP

Buy Now Datasheet
Logic - Logic - Counters, Dividers - SN74HC161N - 006841-SN74HC161N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SN74HC161N
006841-SN74HC161N
Logic - Logic - Counters, Dividers - SN74HC161N 006841-SN74HC161N
Manufacturer: Texas Instruments Win Source Part Number: 006841-SN74HC161N Packaging: Tube/Rail Mounting: Through Hole Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up Reset: Asynchronous Timing: Synchronous Count Rate: 36MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-PDIP Supply Voltage - Operating: 2 V to 6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 006841-SN74HC161N
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up
Reset: Asynchronous
Timing: Synchronous
Count Rate: 36MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 2 V to 6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Counters, Dividers - SN74HC161N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74HC161N
Counters, Dividers SN74HC161N
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP

Buy Now
4 Bit Binary Counter, Synchronous, Dip-16; Logic Family / Base Number Texas Instruments - 67K1085 - Newark, An Avnet Company
Chicago, IL, United States
4 Bit Binary Counter, Synchronous, Dip-16; Logic Family / Base Number Texas Instruments
67K1085
4 Bit Binary Counter, Synchronous, Dip-16; Logic Family / Base Number Texas Instruments 67K1085
4 BIT BINARY COUNTER, SYNCHRONOUS, DIP-16; Logic Family / Base Number:74HC161; Counter Type:Binary; Clock Frequency:44MHz; Count Maximum:15; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V RoHS Compliant: Yes

4 BIT BINARY COUNTER, SYNCHRONOUS, DIP-16; Logic Family / Base Number:74HC161; Counter Type:Binary; Clock Frequency:44MHz; Count Maximum:15; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V RoHS Compliant: Yes

Supplier's Site
Sync Binary Counter, 4Bit, Dip-16; Logic Family / Base Number Texas Instruments - 52AH4415 - Newark, An Avnet Company
Chicago, IL, United States
Sync Binary Counter, 4Bit, Dip-16; Logic Family / Base Number Texas Instruments
52AH4415
Sync Binary Counter, 4Bit, Dip-16; Logic Family / Base Number Texas Instruments 52AH4415
SYNC BINARY COUNTER, 4BIT, DIP-16; Logic Family / Base Number:74HC161; Counter Type:Binary; Clock Frequency:44MHz; Count Maximum:15; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC RoHS Compliant: Yes

SYNC BINARY COUNTER, 4BIT, DIP-16; Logic Family / Base Number:74HC161; Counter Type:Binary; Clock Frequency:44MHz; Count Maximum:15; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Logic ICs >> Counters / Dividers
SN74HC161N
Logic ICs >> Counters / Dividers SN74HC161N
Positive Edge 2V~6V 4 1 36MHz PDIP-16 Counters / Dividers ROHS

Positive Edge 2V~6V 4 1 36MHz PDIP-16 Counters / Dividers ROHS

Supplier's Site Datasheet
Logic - Counters, Dividers - SN74HC161N - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
SN74HC161N
Logic - Counters, Dividers SN74HC161N
IC 4-BIT BINARY COUNTER 16-DIP

IC 4-BIT BINARY COUNTER 16-DIP

Supplier's Site Datasheet
Counter / Multiplier / Divider Logic IC - 815-SN74HC161N - Utmel Electronic Limited
Hong Kong, China
Counter / Multiplier / Divider Logic IC
815-SN74HC161N
Counter / Multiplier / Divider Logic IC 815-SN74HC161N
Counter / Multiplier / Divider Logic IC

Counter / Multiplier / Divider Logic IC

Supplier's Site
Integrated Circuits (ICs) - Logic - Counters, Dividers - SN74HC161N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN74HC161N
Integrated Circuits (ICs) - Logic - Counters, Dividers SN74HC161N
IC BINARY COUNTER 4-BIT 16DIP

IC BINARY COUNTER 4-BIT 16DIP

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Win Source Electronics Quarktwin Technology Ltd. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SN74HC161N SN74HC161N 296-8244-5-ND 006841-SN74HC161N SN74HC161N 67K1085 SN74HC161N SN74HC161N 815-SN74HC161N SN74HC161N
Product Name SN74HC161 4-Bit Synchronous Binary Counters Counters, Dividers Logic - Logic - Counters, Dividers - SN74HC161N Counters, Dividers 4 Bit Binary Counter, Synchronous, Dip-16; Logic Family / Base Number Texas Instruments Logic ICs >> Counters / Dividers Logic - Counters, Dividers Counter / Multiplier / Divider Logic IC Integrated Circuits (ICs) - Logic - Counters, Dividers
Counter Category Synchronous Synchronous Synchronous; Asynchronous Synchronous; Asynchronous Synchronous Synchronous
Supply Voltage 3.3V; 5V; 6 2 V ~ 6 V 2 V ~ 6 V 2V 2V~6V 5V; 5V
Package Type PDIP,SO,SOIC,TSSOP DIP; PDIP; PDIP16 DIP; "16-DIP (0.300"", 7.62mm)" DIP; PDIP; 16-PDIP DIP; 16-DIP (0.300\", 7.62mm) DIP PDIP DIP; 16-DIP (0.300, 7.62mm)
Logic Family HC CMOS CMOS; CMOS
Number of Stages (Bits) 4 bits 4 bits
Unlock Full Specs
to access all available technical data

Similar Products

Counters, Dividers - CD40161BMW/883 - Quarktwin Technology Ltd.
Specs
Supply Voltage 1.5V; 3 V ~ 15 V
Package Type 16-CFlatpack
Clock Frequency 14 MHz
View Details
CD74HCT4024 High Speed CMOS Logic 7-Stage Binary Ripple Counter - CD74HCT4024E - Texas Instruments
Specs
Supply Voltage 5V; 5.5
Package Type PDIP,SOIC
Logic Family HCT
View Details
7 suppliers
Counters, Dividers - 9310DC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.75 V ~ 5.25 V
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
Clock Frequency 30 MHz
View Details
2 suppliers
CD4026B CMOS Decade Counter/Divider with Decoded 7-Segment Display Outputs and Display Enable - CD4026BPWE4 - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,TSSOP
View Details