High Speed CMOS Logic 14-Stage Binary Counter with Oscillator 16-PDIP -55 to 125
Binary Counter, HC/UH Series, Asynchronous, Negative Edge Triggered, 14-Bit, Up Direction, CMOS, PDIP16
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 1160281-CD74HC4060E
Series: 74HC
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: 16-DIP (0.300", 7.62mm)
Logic Type: Binary Counter
Operating Supply Voltage: 2 V ~ 6 V
Number of Elements: 1
Number of Bits per Element: 14
Direction: Up
Reset: Asynchronous
Count Rate: 35MHz
Family Name: CD74HC4060
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-PDIP
Alternative Parts (Cross-Reference): MM74HC4060N_Q; MM74HC4060N_NL; MM74HC4060N;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Malaysia, Mexico
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking, Industrial
IC BINARY COUNTER 14-BIT 16DIP
IC 14-STAGE BIN COUNTER 16-DIP
LOGIC, 14-STAGE BIN COUNTER, 16DIP; Logic Family / Base Number:74HC4060; Counter Type:Binary; Clock Frequency:35MHz; Count Maximum:14; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC RoHS Compliant: Yes
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-PDIP
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | CD74HC4060E | CD74HC4060E | 296-25998-5-ND | 1160281-CD74HC4060E | CD74HC4060E | CD74HC4060E | 36AJ8693 | CD74HC4060E |
| Product Name | CD74HC4060 High Speed CMOS Logic 14-Stage Binary Counter with Oscillator | Counters, Dividers | Logic - Logic - Counters, Dividers - CD74HC4060E | Integrated Circuits (ICs) - Logic - Counters, Dividers | Logic - Counters, Dividers | Logic, 14-Stage Bin Counter, 16Dip; Logic Family / Base Number Texas Instruments | Counters, Dividers | |
| Supply Voltage | 3.3V; 5V; 6 | 2 V ~ 6 V | 2V | 2 V ~ 6 V | ||||
| Package Type | PDIP,SOIC,TSSOP | DIP; PDIP; PDIP16 | DIP; "16-DIP (0.300"", 7.62mm)" | DIP | DIP | DIP; 16-DIP (0.300\", 7.62mm) | ||
| Logic Family | HC | CMOS | ||||||
| Number of Stages (Bits) | 14 bits | |||||||
| Operating Current | 0.0800 mA |