10-Bit Voltage Clamp 24-TSSOP -40 to 85
Voltage Level Translator Bidirectional 1 Circuit 10 Channel 24-TSSOP
Voltage Level Translator Bidirectional 1 Circuit 10 Channel 24-TSSOP
Voltage Level Translator Bidirectional 1 Circuit 10 Channel 24-TSSOP
IC TRNSLTR BIDIRECTIONAL 24TSSOP
IC TRANSLATOR BIDIR 24TSSOP
Voltage Level Translator Bidirectional 1 Circuit 10 Channel 24-TSSOP
IC TRNSLTR BIDIRECTIONAL 24TSSOP
| Texas Instruments | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | SN74GTL2010PWR | 296-21026-6-ND | SN74GTL2010PWR | SN74GTL2010PWR | SN74GTL2010PWR | SN74GTL2010PWR |
| Product Name | SN74GTL2010 10-Bit Voltage Clamp | Translators, Level Shifters | Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Translators, Level Shifters | Logic - Translators, Level Shifters |
| Logic Family | GTL | |||||
| Package Type | TSSOP | TSSOP; "24-TSSOP (0.173"", 4.40mm Width)" | 24-TSSOP (0.173", 4.40mm Width) | SSOP; TSSOP | SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width) | |
| Input Voltage | 1 to 5.5 volts | |||||
| Propagation Delay | 0.2500 ns | |||||
| Operating Current | 3 mA |