10-Bit Voltage Clamp 24-TSSOP -40 to 85
Win Source Part Number: 1371037-SN74GTL2010P
Category: Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: 74GTL
Package: Tube
Product Status: Active
Package / Case: 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 24-TSSOP
Base Product Number: 74GTL2010
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Open Drain
Number of Circuits: 1
Channel Type: Bidirectional
Translator Type: Voltage Level
Channels per Circuit: 10
Voltage - VCCA: 1 V ~ 5 V
Voltage - VCCB: 1 V ~ 5 V
Voltage Level Translator Bidirectional 1 Circuit 10 Channel 24-TSSOP
IC TRANSLATOR BIDIR 24TSSOP
LOGIC, VOLTAGE CLAMP 10BIT, 24TSSOP; No. of Inputs:10; Output Current:64mA; Propagation Delay:1.5ns; No. of Pins:24Pins; Logic Case Style:TSSOP; Supply Voltage Min:0V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Voltage Level Translator Bidirectional 1 Circuit 10 Channel 24-TSSOP
IC TRNSLTR BIDIRECTIONAL 24TSSOP
IC TRNSLTR BIDIRECTIONAL 24TSSOP
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | SN74GTL2010PW | 1371037-SN74GTL2010PW | 296-33915-5-ND | SN74GTL2010PW | 37AJ1092 | SN74GTL2010PW | SN74GTL2010PW | SN74GTL2010PW |
| Product Name | SN74GTL2010 10-Bit Voltage Clamp | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Logic, Voltage Clamp 10Bit, 24Tssop; No. Of Inputs Texas Instruments | Translators, Level Shifters | Translators, Level Shifters | Logic - Translators, Level Shifters |
| Logic Family | GTL | |||||||
| Package Type | TSSOP | SSOP | TSSOP; "24-TSSOP (0.173"", 4.40mm Width)" | SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width) | 24-TSSOP (0.173", 4.40mm Width) | |||
| Input Voltage | 1 to 5.5 volts | 0.0 to 5.5 volts | ||||||
| Propagation Delay | 0.2500 ns | 1.5 ns | ||||||
| Operating Current | 3 mA | 64 mA |