Texas Instruments SN74GTLPH306 8-Bit LVTTL-to-GTLP Bus Transceiver 74GTLPH306DGVRE4

Description
8-Bit LVTTL-to-GTLP Bus Transceiver 24-TVSOP -40 to 85
Request a Quote Datasheet
Description
8-Bit LVTTL-to-GTLP Bus Transceiver 24-TVSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74GTLPH306 8-Bit LVTTL-to-GTLP Bus Transceiver - 74GTLPH306DGVRE4 - Texas Instruments
Dallas, TX, United States
SN74GTLPH306 8-Bit LVTTL-to-GTLP Bus Transceiver
74GTLPH306DGVRE4
SN74GTLPH306 8-Bit LVTTL-to-GTLP Bus Transceiver 74GTLPH306DGVRE4
8-Bit LVTTL-to-GTLP Bus Transceiver 24-TVSOP -40 to 85

8-Bit LVTTL-to-GTLP Bus Transceiver 24-TVSOP -40 to 85

Buy Now Datasheet
Logic - Logic - Translators, Level Shifters - 74GTLPH306DGVRE4 - 908194-74GTLPH306DGVRE4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - 74GTLPH306DGVRE4
908194-74GTLPH306DGVRE4
Logic - Logic - Translators, Level Shifters - 74GTLPH306DGVRE4 908194-74GTLPH306DGVRE4
Manufacturer: Texas Instruments Win Source Part Number: 908194-74GTLPH306DGV RE4 Series: 74GTLPH Operating Temperature Range: -40°C ~ 85°C (TA) Features: Mixed Signal Translator Bidirectional 1 Circuit 8 Channel - 24-TVSOP Package: 24-TFSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 74GTLPH306 Categories: Integrated Circuits (ICs) Case / Package: 24-TVSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 908194-74GTLPH306DGVRE4
Series: 74GTLPH
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Mixed Signal Translator Bidirectional 1 Circuit 8 Channel - 24-TVSOP
Package: 24-TFSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74GTLPH306
Categories: Integrated Circuits (ICs)
Case / Package: 24-TVSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Translators, Level Shifters - 74GTLPH306DGVRE4-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
74GTLPH306DGVRE4-ND
Translators, Level Shifters 74GTLPH306DGVRE4-ND
Mixed Signal Translator Bidirectional 1 Circuit 8 Channel 24-TVSOP

Mixed Signal Translator Bidirectional 1 Circuit 8 Channel 24-TVSOP

Buy Now Datasheet
Translators, Level Shifters - 74GTLPH306DGVRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
74GTLPH306DGVRE4
Translators, Level Shifters 74GTLPH306DGVRE4
Mixed Signal Translator Bidirectional 1 Circuit 8 Channel 24-TVSOP

Mixed Signal Translator Bidirectional 1 Circuit 8 Channel 24-TVSOP

Buy Now
Logic - Translators, Level Shifters - 74GTLPH306DGVRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
74GTLPH306DGVRE4
Logic - Translators, Level Shifters 74GTLPH306DGVRE4
IC TRNSLTR BIDIRECTIONAL 24TVSOP

IC TRNSLTR BIDIRECTIONAL 24TVSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 74GTLPH306DGVRE4 908194-74GTLPH306DGVRE4 74GTLPH306DGVRE4-ND 74GTLPH306DGVRE4 74GTLPH306DGVRE4
Product Name SN74GTLPH306 8-Bit LVTTL-to-GTLP Bus Transceiver Logic - Logic - Translators, Level Shifters - 74GTLPH306DGVRE4 Translators, Level Shifters Translators, Level Shifters Logic - Translators, Level Shifters
Logic Family TTL; GTL TTL; GTLP TTL; LVTTL
Package Type SOIC,TSSOP,TVSOP "24-TFSOP (0.173"", 4.40mm Width)" 24-TFSOP (0.173\", 4.40mm Width)
Input Voltage 3.15 to 3.45 volts
Propagation Delay 7.5 ns
Operating Current 20 mA
Unlock Full Specs
to access all available technical data

Similar Products

IC TRNSLTR BIDIRECTIONAL 16TSSOP - 815-SN74AVC4T245PWRG4 - Utmel Electronic Limited
Specs
Logic Family CMOS; CMOS
Package Type SSOP; 16-TSSOP (0.173, 4.40mm Width)
Features RoHS
View Details
Logic - Translators, Level Shifters - SN10KHT5578NTG4 - Lingto Electronic Limited
Specs
Logic Family TTL; TTL
View Details
2 suppliers
SN74GTL16616 17-Bit LVTTL-To-GTL/GTL+ Universal Bus Transceivers With Buffered Clock Outputs - 74GTL16616DGGRG4 - Texas Instruments
Specs
Logic Family TTL; GTL
Package Type SSOP,TSSOP
Input Voltage 3.15 to 5.25 volts
View Details