Texas Instruments Integrated Circuits (ICs) - Logic - Translators, Level Shifters SN74AXC4T774QPWRQ1

Description
Win Source Part Number: 1256008-SN74AXC4T774 QPWRQ1 Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: Automotive, AEC-Q100, 74AXC Package: Tape & Reel Number of Circuits: 2 Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Data Rate: 310Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 4 Voltage - VCCA: 0.65 V ~ 3.6 V Voltage - VCCB: 0.65 V ~ 3.6 V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-SN74AXC4T774QPWR Q1TR,296-SN74AXC4T77 4QPWRQ1DKR,296-SN74A XC4T774QPWRQ1CT Base Product Number: 74AXC4T774
Request a Quote Datasheet
Description
Win Source Part Number: 1256008-SN74AXC4T774 QPWRQ1 Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: Automotive, AEC-Q100, 74AXC Package: Tape & Reel Number of Circuits: 2 Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Data Rate: 310Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 4 Voltage - VCCA: 0.65 V ~ 3.6 V Voltage - VCCB: 0.65 V ~ 3.6 V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-SN74AXC4T774QPWR Q1TR,296-SN74AXC4T77 4QPWRQ1DKR,296-SN74A XC4T774QPWRQ1CT Base Product Number: 74AXC4T774
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1256008-SN74AXC4T774QPWRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1256008-SN74AXC4T774QPWRQ1
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1256008-SN74AXC4T774QPWRQ1
Win Source Part Number: 1256008-SN74AXC4T774 QPWRQ1 Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: Automotive, AEC-Q100, 74AXC Package: Tape & Reel Number of Circuits: 2 Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Data Rate: 310Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 4 Voltage - VCCA: 0.65 V ~ 3.6 V Voltage - VCCB: 0.65 V ~ 3.6 V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-SN74AXC4T774QPWR Q1TR,296-SN74AXC4T77 4QPWRQ1DKR,296-SN74A XC4T774QPWRQ1CT Base Product Number: 74AXC4T774

Win Source Part Number: 1256008-SN74AXC4T774QPWRQ1
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Series: Automotive, AEC-Q100, 74AXC
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 2,000
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Data Rate: 310Mbps
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 4
Voltage - VCCA: 0.65 V ~ 3.6 V
Voltage - VCCB: 0.65 V ~ 3.6 V
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-SN74AXC4T774QPWRQ1TR,296-SN74AXC4T774QPWRQ1DKR,296-SN74AXC4T774QPWRQ1CT
Base Product Number: 74AXC4T774

Buy Now
Translators, Level Shifters - 296-SN74AXC4T774QPWRQ1CT-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-SN74AXC4T774QPWRQ1CT-ND
Translators, Level Shifters 296-SN74AXC4T774QPWRQ1CT-ND
Voltage Level Translator Bidirectional 2 Circuit 4 Channel 310Mbps 16-TSSOP

Voltage Level Translator Bidirectional 2 Circuit 4 Channel 310Mbps 16-TSSOP

Buy Now Datasheet
Translators, Level Shifters - 296-SN74AXC4T774QPWRQ1TR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-SN74AXC4T774QPWRQ1TR-ND
Translators, Level Shifters 296-SN74AXC4T774QPWRQ1TR-ND
Voltage Level Translator Bidirectional 2 Circuit 4 Channel 310Mbps 16-TSSOP

Voltage Level Translator Bidirectional 2 Circuit 4 Channel 310Mbps 16-TSSOP

Buy Now Datasheet
Translators, Level Shifters - 296-SN74AXC4T774QPWRQ1DKR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-SN74AXC4T774QPWRQ1DKR-ND
Translators, Level Shifters 296-SN74AXC4T774QPWRQ1DKR-ND
Voltage Level Translator Bidirectional 2 Circuit 4 Channel 310Mbps 16-TSSOP

Voltage Level Translator Bidirectional 2 Circuit 4 Channel 310Mbps 16-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - SN74AXC4T774QPWRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
SN74AXC4T774QPWRQ1
Integrated Circuits (ICs) - Logic - Translators, Level Shifters SN74AXC4T774QPWRQ1
IC TRANSLATOR BIDIR 16TSSOP T&R

IC TRANSLATOR BIDIR 16TSSOP T&R

Supplier's Site
Translators, Level Shifters - SN74AXC4T774QPWRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
SN74AXC4T774QPWRQ1
Translators, Level Shifters SN74AXC4T774QPWRQ1
Voltage Level Translator Bidirectional 2 Circuit 4 Channel 310Mbps 16-TSSOP

Voltage Level Translator Bidirectional 2 Circuit 4 Channel 310Mbps 16-TSSOP

Buy Now Datasheet
Logic - Translators, Level Shifters - SN74AXC4T774QPWRQ1 - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
SN74AXC4T774QPWRQ1
Logic - Translators, Level Shifters SN74AXC4T774QPWRQ1
AUTOMOTIVE 4-BIT 2-SUPPLY BUS TR

AUTOMOTIVE 4-BIT 2-SUPPLY BUS TR

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 1256008-SN74AXC4T774QPWRQ1 296-SN74AXC4T774QPWRQ1CT-ND SN74AXC4T774QPWRQ1 SN74AXC4T774QPWRQ1 SN74AXC4T774QPWRQ1
Product Name Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters Logic - Translators, Level Shifters
Package Type SSOP TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" SSOP; TSSOP SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1905964P - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type TQFN
Output Type BiCMOS
View Details
Translators, Level Shifters - HPA00720RHLR - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers