Texas Instruments CD74AC280 9-Bit Odd/Even Parity Generator/Checker CD74AC280M

Description
9-Bit Odd/Even Parity Generator/Checker 14-SOIC -55 to 125
Request a Quote
Description
9-Bit Odd/Even Parity Generator/Checker 14-SOIC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CD74AC280M is a 9-bit odd/even parity generator/checker designed by Texas Instruments. It utilizes advanced CMOS logic technology, providing both even and odd parity outputs for data words up to nine bits long. The device features buffered inputs and has a typical propagation delay of 10 ns at a supply voltage of 5V and a temperature of 25°C with a load capacitance of 50 pF. It operates within a supply voltage range of 1.5V to 5.5V and can drive up to 24 mA output current, allowing it to fan out to 15 FAST,Ñ¢ ICs or drive 50Ω transmission lines. The CD74AC280M is also designed to be resistant to latch-up and offers robust electrostatic discharge (ESD) protection exceeding 2 kV per MIL-STD-883, Method 3015. The device is available in a 14-lead SOIC package and operates over a temperature range of 0°C to 70°C, -40°C to 85°C, and -55°C to 125°C. This makes it suitable for a variety of applications requiring reliable parity checking and generation in digital systems.

Datasheet Summary
Powered by GS/AI

The CD74AC280M is a 9-bit odd/even parity generator/checker designed by Texas Instruments. It utilizes advanced CMOS logic technology, providing both even and odd parity outputs for data words up to nine bits long. The device features buffered inputs and has a typical propagation delay of 10 ns at a supply voltage of 5V and a temperature of 25°C with a load capacitance of 50 pF. It operates within a supply voltage range of 1.5V to 5.5V and can drive up to 24 mA output current, allowing it to fan out to 15 FAST,Ñ¢ ICs or drive 50Ω transmission lines. The CD74AC280M is also designed to be resistant to latch-up and offers robust electrostatic discharge (ESD) protection exceeding 2 kV per MIL-STD-883, Method 3015. The device is available in a 14-lead SOIC package and operates over a temperature range of 0°C to 70°C, -40°C to 85°C, and -55°C to 125°C. This makes it suitable for a variety of applications requiring reliable parity checking and generation in digital systems.

Suppliers

Company
Product
Description
Supplier Links
CD74AC280 9-Bit Odd/Even Parity Generator/Checker - CD74AC280M - Texas Instruments
Dallas, TX, United States
CD74AC280 9-Bit Odd/Even Parity Generator/Checker
CD74AC280M
CD74AC280 9-Bit Odd/Even Parity Generator/Checker CD74AC280M
9-Bit Odd/Even Parity Generator/Checker 14-SOIC -55 to 125

9-Bit Odd/Even Parity Generator/Checker 14-SOIC -55 to 125

Buy Now Datasheet
Parity Generators and Checkers - 296-32962-5-ND - DigiKey
Thief River Falls, MN, United States
Parity Generators and Checkers
296-32962-5-ND
Parity Generators and Checkers 296-32962-5-ND
Parity Generator 9-Bit 14-SOIC

Parity Generator 9-Bit 14-SOIC

Buy Now Datasheet
 - CD74AC280M - Rochester Electronics
Newburyport, MA, United States
Parity Generator/Checker, AC Series, 9-Bit, Complementary Output, CMOS, PDSO14

Parity Generator/Checker, AC Series, 9-Bit, Complementary Output, CMOS, PDSO14

Supplier's Site Datasheet
Parity Generators and Checkers - CD74AC280M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Parity Generators and Checkers
CD74AC280M
Parity Generators and Checkers CD74AC280M
Parity Generator 9-Bit 14-SOIC

Parity Generator 9-Bit 14-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers - CD74AC280M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers
CD74AC280M
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers CD74AC280M
IC PARITY GEN/CHKER 9-BIT 14SOIC

IC PARITY GEN/CHKER 9-BIT 14SOIC

Supplier's Site
Logic - Parity Generators and Checkers - CD74AC280M - Lingto Electronic Limited
Shenzhen, China
Logic - Parity Generators and Checkers
CD74AC280M
Logic - Parity Generators and Checkers CD74AC280M
IC PARITY GEN/CHKER 9-BIT 14SOIC

IC PARITY GEN/CHKER 9-BIT 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Parity Checkers and Generators Parity Checkers and Generators Parity Checkers and Generators Parity Checkers and Generators Parity Checkers and Generators Parity Checkers and Generators
Product Number CD74AC280M 296-32962-5-ND CD74AC280M CD74AC280M CD74AC280M CD74AC280M
Product Name CD74AC280 9-Bit Odd/Even Parity Generator/Checker Parity Generators and Checkers Parity Generators and Checkers Integrated Circuits (ICs) - Logic - Parity Generators and Checkers Logic - Parity Generators and Checkers
Number of Bits 2 9 9
Supply Voltage 1.5V; 5V; Other; 5.5 Other; 1.5 V ~ 5.5 V Other
Package Type Other; PDIP,SOIC SOIC; "14-SOIC (0.154"", 3.90mm Width)" SOIC; Other; SOIC14 SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) SOIC
Logic Family AC CMOS
Unlock Full Specs
to access all available technical data

Similar Products

SN74F280B 9-bit odd/even parity generators / checkers - SN74F280BNSR - Texas Instruments
Specs
Number of Bits 2
Supply Voltage Other; 4.5
Package Type Other; PDIP,SO,SOIC
View Details
7 suppliers
Parity Generators and Checkers - 74180DC - Quarktwin Technology Ltd.
Specs
Supply Voltage Other; 4.75 V ~ 5.25 V
Package Type DIP; Other; 14-CDIP (0.300\", 7.62mm)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
CD74HC280 High Speed CMOS Logic 9-Bit Odd/Even Parity Generator/Checker - CD74HC280MT - Texas Instruments
Specs
Number of Bits 2
Supply Voltage 3.3V; Other; 2
Package Type Other; PDIP,SOIC
View Details
5 suppliers