Texas Instruments SN74AS286 9-Bit Parity Generators/Checkers With Bus-Driver Parity I/O Ports SN74AS286N

Description
9-Bit Parity Generators/Checkers With Bus-Driver Parity I/O Ports 14-PDIP 0 to 70
Request a Quote Datasheet
Description
9-Bit Parity Generators/Checkers With Bus-Driver Parity I/O Ports 14-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AS286 9-Bit Parity Generators/Checkers With Bus-Driver Parity I/O Ports - SN74AS286N - Texas Instruments
Dallas, TX, United States
SN74AS286 9-Bit Parity Generators/Checkers With Bus-Driver Parity I/O Ports
SN74AS286N
SN74AS286 9-Bit Parity Generators/Checkers With Bus-Driver Parity I/O Ports SN74AS286N
9-Bit Parity Generators/Checkers With Bus-Driver Parity I/O Ports 14-PDIP 0 to 70

9-Bit Parity Generators/Checkers With Bus-Driver Parity I/O Ports 14-PDIP 0 to 70

Buy Now Datasheet
Logic - Logic - Parity Generators and Checkers - SN74AS286N - SN74AS286N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Parity Generators and Checkers - SN74AS286N
SN74AS286N
Logic - Logic - Parity Generators and Checkers - SN74AS286N SN74AS286N
Manufacturer: Texas Instruments Win Source Part Number: 131708-SN74AS286N Packaging: Tube/Rail Number of Circuits: 9-Bit Mounting: Through Hole Logic Type: Parity Generator/Checker Current - Output High, Low: 15mA, 48mA; 2mA, 20mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): DM74AS286N; SN74AS286NE4; SN74AS286N; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 131708-SN74AS286N
Packaging: Tube/Rail
Number of Circuits: 9-Bit
Mounting: Through Hole
Logic Type: Parity Generator/Checker
Current - Output High, Low: 15mA, 48mA; 2mA, 20mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): DM74AS286N; SN74AS286NE4; SN74AS286N;
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Parity Generators and Checkers - 296-6352-5-ND - DigiKey
Thief River Falls, MN, United States
Parity Generators and Checkers
296-6352-5-ND
Parity Generators and Checkers 296-6352-5-ND
Parity Generator 9-Bit 14-PDIP

Parity Generator 9-Bit 14-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers - SN74AS286N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers
SN74AS286N
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers SN74AS286N
IC PARITY GEN/CHKER 9-BIT 14DIP

IC PARITY GEN/CHKER 9-BIT 14DIP

Supplier's Site
Parity Generators and Checkers - SN74AS286N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Parity Generators and Checkers
SN74AS286N
Parity Generators and Checkers SN74AS286N
Parity Generator 9-Bit 14-PDIP

Parity Generator 9-Bit 14-PDIP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Parity Checkers and Generators Parity Checkers and Generators Parity Checkers and Generators Parity Checkers and Generators Parity Checkers and Generators
Product Number SN74AS286N SN74AS286N 296-6352-5-ND SN74AS286N SN74AS286N
Product Name SN74AS286 9-Bit Parity Generators/Checkers With Bus-Driver Parity I/O Ports Logic - Logic - Parity Generators and Checkers - SN74AS286N Parity Generators and Checkers Integrated Circuits (ICs) - Logic - Parity Generators and Checkers Parity Generators and Checkers
Number of Bits 1 9 9
Supply Voltage 5V; Other; 4.5 Other Other; 4.5 V ~ 5.5 V
Package Type Other; PDIP,SOIC DIP; "14-DIP (0.300"", 7.62mm)" DIP; Other; 14-DIP (0.300\", 7.62mm)
Logic Family AS
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Parity Generators and Checkers - 9348DMQB - Shenzhen Shengyu Electronics Technology Limited
Specs
Supply Voltage Other
Operating Current 0.8000 to 16 mA
View Details
2 suppliers
Parity Generators and Checkers - MM74HC280MX - Quarktwin Technology Ltd.
Specs
Supply Voltage Other; 2 V ~ 6 V
Package Type SOIC; Other; 14-SOIC (0.154\", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Parity Generators and Checkers - 74F280PC - Quarktwin Technology Ltd.
Specs
Supply Voltage Other; 4.5 V ~ 5.5 V
Package Type DIP; Other; 14-DIP (0.300\", 7.62mm)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers