Texas Instruments SN74F163A Synchronous 4-Bit Binary Counter SN74F163AN

Description
Synchronous 4-Bit Binary Counter 16-PDIP 0 to 70
Request a Quote Datasheet
Description
Synchronous 4-Bit Binary Counter 16-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74F163A Synchronous 4-Bit Binary Counter - SN74F163AN - Texas Instruments
Dallas, TX, United States
SN74F163A Synchronous 4-Bit Binary Counter
SN74F163AN
SN74F163A Synchronous 4-Bit Binary Counter SN74F163AN
Synchronous 4-Bit Binary Counter 16-PDIP 0 to 70

Synchronous 4-Bit Binary Counter 16-PDIP 0 to 70

Buy Now Datasheet
 - SN74F163AN - Rochester Electronics
Newburyport, MA, United States
Binary Counter, F/FAST Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, TTL, PDIP16

Binary Counter, F/FAST Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, TTL, PDIP16

Supplier's Site Datasheet
Logic - Logic - Counters, Dividers - SN74F163AN - 112847-SN74F163AN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SN74F163AN
112847-SN74F163AN
Logic - Logic - Counters, Dividers - SN74F163AN 112847-SN74F163AN
Manufacturer: Texas Instruments Win Source Part Number: 112847-SN74F163AN Packaging: Tube/Rail Mounting: Through Hole Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up Reset: Synchronous Timing: Synchronous Count Rate: 100MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 112847-SN74F163AN
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up
Reset: Synchronous
Timing: Synchronous
Count Rate: 100MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Counters, Dividers - 296-14810-5-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-14810-5-ND
Counters, Dividers 296-14810-5-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP

Buy Now Datasheet
Counters, Dividers - SN74F163AN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74F163AN
Counters, Dividers SN74F163AN
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP

Buy Now Datasheet
TEXAS INSTRUMENTS SN74F163ANLOGIC, SYNC 4BIT BINRY COUNTR, 16DIP - 815-SN74F163AN - Utmel Electronic Limited
Hong Kong, China
TEXAS INSTRUMENTS SN74F163ANLOGIC, SYNC 4BIT BINRY COUNTR, 16DIP
815-SN74F163AN
TEXAS INSTRUMENTS SN74F163ANLOGIC, SYNC 4BIT BINRY COUNTR, 16DIP 815-SN74F163AN
TEXAS INSTRUMENTS SN74F163ANLOGIC, SYNC 4BIT BINRY COUNTR, 16DIP

TEXAS INSTRUMENTS SN74F163ANLOGIC, SYNC 4BIT BINRY COUNTR, 16DIP

Supplier's Site
Logic, Sync 4Bit Binry Countr, 16Dip; Logic Family / Base Number Texas Instruments - 37AJ1082 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Sync 4Bit Binry Countr, 16Dip; Logic Family / Base Number Texas Instruments
37AJ1082
Logic, Sync 4Bit Binry Countr, 16Dip; Logic Family / Base Number Texas Instruments 37AJ1082
LOGIC, SYNC 4BIT BINRY COUNTR, 16DIP; Logic Family / Base Number:74F163; Counter Type:Binary, Synchronous; Clock Frequency:120MHz; Count Maximum:16; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:4.5V; Supply Voltage RoHS Compliant: Yes

LOGIC, SYNC 4BIT BINRY COUNTR, 16DIP; Logic Family / Base Number:74F163; Counter Type:Binary, Synchronous; Clock Frequency:120MHz; Count Maximum:16; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:4.5V; Supply Voltage RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Counters, Dividers - SN74F163AN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN74F163AN
Integrated Circuits (ICs) - Logic - Counters, Dividers SN74F163AN
IC BINARY COUNTER 4-BIT 16DIP

IC BINARY COUNTER 4-BIT 16DIP

Supplier's Site
Logic - Counters, Dividers - SN74F163AN - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
SN74F163AN
Logic - Counters, Dividers SN74F163AN
IC SYNC 4BIT BINRY COUNTR 16-DIP

IC SYNC 4BIT BINRY COUNTR 16-DIP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey Quarktwin Technology Ltd. Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SN74F163AN SN74F163AN 112847-SN74F163AN 296-14810-5-ND SN74F163AN 815-SN74F163AN 37AJ1082 SN74F163AN SN74F163AN
Product Name SN74F163A Synchronous 4-Bit Binary Counter Logic - Logic - Counters, Dividers - SN74F163AN Counters, Dividers Counters, Dividers TEXAS INSTRUMENTS SN74F163ANLOGIC, SYNC 4BIT BINRY COUNTR, 16DIP Logic, Sync 4Bit Binry Countr, 16Dip; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Counters, Dividers Logic - Counters, Dividers
Counter Category Synchronous Synchronous Synchronous Synchronous Synchronous
Supply Voltage 5.5 4.5 V ~ 5.5 V 4.5 V ~ 5.5 V 5V; 5V 4.5V
Package Type PDIP,SO,SOIC,SSOP DIP; PDIP; PDIP16 DIP; PDIP; 16-PDIP DIP; "16-DIP (0.300"", 7.62mm)" DIP; 16-DIP (0.300\", 7.62mm) DIP; 16-DIP (0.300, 7.62mm) DIP
Logic Family F TTL TTL; TTL
Number of Stages (Bits) 4 bits
Unlock Full Specs
to access all available technical data

Similar Products

CD74HCT393 High Speed CMOS Logic Dual 4-Stage Binary Counter - CD74HCT393E - Texas Instruments
Specs
Supply Voltage 5V; 5.5
Package Type PDIP,SOIC
Logic Family HCT
View Details
8 suppliers
CD74HC4060 High Speed CMOS Logic 14-Stage Binary Counter with Oscillator - CD74HC4060MT - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SOIC,TSSOP
Logic Family HC
View Details
8 suppliers
 - 93L10FMQB - Rochester Electronics
Specs
Counter Category Synchronous
Counter Direction UP
Package Type FL16
View Details
3 suppliers
CD4518B CMOS Dual BCD Up-Counter - CD4518BE - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
8 suppliers