Automotive Catalog Decade Counter/Divider with 10 Decoded Outputs 16-TSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1160263-CD74HC4017QP
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Ring Counter, HC/UH Series, Synchronous, Positive Edge Triggered, 10-Bit, Up Direction, CMOS, PDSO16
Counter IC Counter, Decade 1 Element 10 Bit Positive Edge 16-TSSOP
Counter IC Counter, Decade 1 Element 10 Bit Positive Edge 16-TSSOP
Counter IC Counter, Decade 1 Element 10 Bit Positive Edge 16-TSSOP
Counter IC Counter, Decade 1 Element 10 Bit Positive Edge 16-TSSOP
IC DECADE COUNTER 10BIT 16TSSOP
IC DECADE COUNTR/DIVIDER 16TSSOP
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | CD74HC4017QPWRG4Q1 | 1160263-CD74HC4017QPWRG4Q1 | CD74HC4017QPWRG4Q1 | 296-31586-1-ND | CD74HC4017QPWRG4Q1 | CD74HC4017QPWRG4Q1 | CD74HC4017QPWRG4Q1 |
| Product Name | CD74HC4017-Q1 Automotive Catalog Decade Counter/Divider with 10 Decoded Outputs | Logic - Logic - Counters, Dividers - CD74HC4017QPWRG4Q1 | Counters, Dividers | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Logic - Counters, Dividers | |
| Counter Type | BCD/Decade Counter | Ring | BCD/Decade Counter | ||||
| Supply Voltage | 3.3V; 5V; 6 | 2 V ~ 6 V | |||||
| Package Type | TSSOP | SOP; SSOP; TSSOP16 | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | SSOP | ||
| Logic Family | HC | CMOS | |||||
| Number of Stages (Bits) | 10 bits |