Texas Instruments SN74F161A Synchronous 4-Bit Binary Counter SN74F161AD

Description
Synchronous 4-Bit Binary Counter 16-SOIC 0 to 70
Request a Quote
Description
Synchronous 4-Bit Binary Counter 16-SOIC 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Synchronous 4-bit binary counter with internal carry look-ahead for high-speed counting, available in a 16-pin SOIC package with dimensions of 10.3 mm pitch between cavity centers, 16.4 mm reel width, and 6.5 mm component thickness, operating from 0°C to 70°C.

Datasheet Summary
Powered by GS/AI

Synchronous 4-bit binary counter with internal carry look-ahead for high-speed counting, available in a 16-pin SOIC package with dimensions of 10.3 mm pitch between cavity centers, 16.4 mm reel width, and 6.5 mm component thickness, operating from 0°C to 70°C.

Suppliers

Company
Product
Description
Supplier Links
SN74F161A Synchronous 4-Bit Binary Counter - SN74F161AD - Texas Instruments
Dallas, TX, United States
SN74F161A Synchronous 4-Bit Binary Counter
SN74F161AD
SN74F161A Synchronous 4-Bit Binary Counter SN74F161AD
Synchronous 4-Bit Binary Counter 16-SOIC 0 to 70

Synchronous 4-Bit Binary Counter 16-SOIC 0 to 70

Buy Now Datasheet
Logic - Logic - Counters, Dividers - SN74F161AD - 065456-SN74F161AD - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SN74F161AD
065456-SN74F161AD
Logic - Logic - Counters, Dividers - SN74F161AD 065456-SN74F161AD
Manufacturer: Texas Instruments Win Source Part Number: 065456-SN74F161AD Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up Reset: Asynchronous Timing: Synchronous Count Rate: 100MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 065456-SN74F161AD
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up
Reset: Asynchronous
Timing: Synchronous
Count Rate: 100MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - SN74F161AD - Rochester Electronics
Newburyport, MA, United States
Binary Counter, F/FAST Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, TTL, PDSO16

Binary Counter, F/FAST Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, TTL, PDSO16

Supplier's Site Datasheet
Counters, Dividers - 296-3557-5-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-3557-5-ND
Counters, Dividers 296-3557-5-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Buy Now Datasheet
Counters, Dividers - SN74F161AD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74F161AD
Counters, Dividers SN74F161AD
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Counters, Dividers - SN74F161AD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN74F161AD
Integrated Circuits (ICs) - Logic - Counters, Dividers SN74F161AD
IC BINARY COUNTER 4-BIT 16SOIC

IC BINARY COUNTER 4-BIT 16SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SN74F161AD 065456-SN74F161AD SN74F161AD 296-3557-5-ND SN74F161AD SN74F161AD
Product Name SN74F161A Synchronous 4-Bit Binary Counter Logic - Logic - Counters, Dividers - SN74F161AD Counters, Dividers Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Counter Category Synchronous Synchronous Synchronous; Asynchronous
Supply Voltage 5.5 4.5 V ~ 5.5 V 4.5 V ~ 5.5 V
Package Type PDIP,SO,SOIC,SSOP SOIC; 16-SOIC SOIC; SOIC16 SOIC; "16-SOIC (0.154"", 3.90mm Width)" SOIC; 16-SOIC (0.154\", 3.90mm Width) SOIC
Logic Family F TTL
Number of Stages (Bits) 4 bits
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS163A Synchronous 4-Bit Counters - 76034012A - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 5.25
Package Type CDIP,CFP,LCCC
View Details
3 suppliers
CD4029B-MIL CMOS Presettable Up/Down Counter - 8101602EA - Texas Instruments
Specs
Features Presettable
Counter Direction Bidirectional
Supply Voltage 3V; 18
View Details
4 suppliers
CD40161B CMOS Synchronous Programmable 4-Bit Binary Counter with Asynchronous Clear - CD40161BE - Texas Instruments
Specs
Features Programmable
Counter Category Synchronous; Asynchronous; Synchronous / Asynchronous
Supply Voltage 3V; 5V; 18
View Details
8 suppliers
CD4018B CMOS Presettable Divide-By-N Counter - CD4018BE - Texas Instruments
Specs
Features Presettable
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
7 suppliers