CMOS 21-Stage Counter 16-PDIP -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1028197-CD4045BE
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 12
Trigger Type: Negative Edge
Direction: Up
Count Rate: 12MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
Counter IC Binary Counter 1 Element 21 Bit Negative Edge 16-PDIP
IC 21-STAGE COUNTER 16-DIP
IC BINARY COUNTER 21-BIT 16DIP
IC, LOGIC, 21-STAGE COUNTER, 16DIP; Logic Family / Base Number:CD4045; Counter Type:Binary; Clock Frequency:30MHz; Count Maximum:21; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic IC RoHS Compliant: Yes
Counter IC Binary Counter 1 Element 21 Bit Negative Edge 16-PDIP
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | CD4045BE | 1028197-CD4045BE | 296-3512-5-ND | CD4045BE | CD4045BE | 36AJ8529 | CD4045BE |
| Product Name | CD4045B CMOS 21-Stage Counter | Logic - Logic - Counters, Dividers - CD4045BE | Counters, Dividers | Logic - Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Ic, Logic, 21-Stage Counter, 16Dip; Logic Family / Base Number Texas Instruments | Counters, Dividers |
| Supply Voltage | 3V; 5V; 18 | 3 V ~ 18 V | 3V; 3V | 1.8V; 3 V ~ 18 V | |||
| Package Type | PDIP,SO,TSSOP | DIP; PDIP; 16-PDIP | DIP; "16-DIP (0.300"", 7.62mm)" | DIP | DIP; 16-DIP (0.300\", 7.62mm) | ||
| Logic Family | CD4000 | ||||||
| Number of Stages (Bits) | 2 bits | ||||||
| Operating Current | 0.0300 mA |